G3VM-101AR1
G3VM-101AR1
Active
Description:  SSR RELAY SPST-NO 2A 0-100V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-101AR1 Datasheet
History Price: $5.01348
In Stock: 4800
G3VM-101AR1 vs G3VM-XNF
Series
G3VM
G3VM
Packaging
Tube
Tray
Status
Active
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.64VDC
1.4VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 60 V
Load Current
2:00:00
300 mA
Termination Style
200 mOhms
2 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
4-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)