G3VM-101AR1
G3VM-101AR1
Active
Description:  SSR RELAY SPST-NO 2A 0-100V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-101AR1 Datasheet
History Price: $5.01348
In Stock: 4800
G3VM-101AR1 Specification
Specification
Part No
G3VM-101AR1
Category
Solid State Relays
Manufacturer
Omron Electronics
Series
G3VM
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.64VDC
Voltage - Load
0 V ~ 100 V
Load Current
2:00:00
Termination Style
200 mOhms
Package / Case
PC Pin
Supplier Device Package
4-DIP (0.300", 7.62mm)
G3VM-101AR1 Related Parts
G3VM-101AR
G3VM-101AR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101BR
G3VM-101BR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR1
G3VM-101BR1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101CR
G3VM-101CR
Omron Electronics
SSR RELAY SPST-NO 3A 0-100V
G3VM-101DR
G3VM-101DR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101DR1
G3VM-101DR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101DR1(TR05)
G3VM-101DR1(TR05)
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM101DRTR
G3VM101DRTR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101ER
G3VM-101ER
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101ER1
G3VM-101ER1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101ER1(TR05)
G3VM-101ER1(TR05)
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM101ERTR
G3VM101ERTR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101AR1 Compare Parts
  • G3VM-101AR1 vs G3VM-XNF
  • G3VM-101AR1 vs G3VM-WL
  • G3VM-101AR1 vs G3VM-WFL(TR)
  • G3VM-101AR1 vs G3VM-WFL
  • G3VM-101AR1 vs G3VM-WF
  • G3VM-101AR1 vs G3VM-W
  • G3VM-101AR1 vs G3VM-VF(TR)
  • G3VM-101AR1 vs G3VM-VF
  • G3VM-101AR1 vs G3VM-V
  • G3VM-101AR1 vs G3VM-SY(TR)
  • G3VM-101AR1 vs G3VM-SY
  • G3VM-101AR1 vs G3VM-SWS
  • G3VM-101AR1 vs G3VM-S5(TR)
  • G3VM-101AR1 vs G3VM-S5
  • G3VM-101AR1 vs G3VM-S3-S
  • G3VM-101AR1 vs G3VM-S3(TR)
  • G3VM-101AR1 vs G3VM-S2
  • G3VM-101AR1 vs G3VM-S1
  • G3VM-101AR1 vs G3VM-81UR1(TR05)
  • G3VM-101AR1 vs G3VM-81UR(TR05)
  • G3VM-101AR1 vs G3VM-81PR(TR05)
  • G3VM-101AR1 vs G3VM81PR
  • G3VM-101AR1 vs G3VM-81LR-TR05
  • G3VM-101AR1 vs G3VM-81LR(TR)
  • G3VM-101AR1 vs G3VM-81LR
  • G3VM-101AR1 vs G3VM-81HR(TR)
  • G3VM-101AR1 vs G3VM-81HR
  • G3VM-101AR1 vs G3VM-81GR1(TR)
  • G3VM-101AR1 vs G3VM-81GR1
  • G3VM-101AR1 vs G3VM-81GR(TR)
  • G3VM-101AR1 vs G3VM-81GR
  • G3VM-101AR1 vs G3VM-81G1(TR)
  • G3VM-101AR1 vs G3VM-81G1
  • G3VM-101AR1 vs G3VM-71PR(TR05)
  • G3VM-101AR1 vs G3VM71PR
  • G3VM-101AR1 vs G3VM-6F(TR)
  • G3VM-101AR1 vs G3VM-6F
  • G3VM-101AR1 vs G3VM-66M
  • G3VM-101AR1 vs G3VM-63G(TR05)
  • G3VM-101AR1 vs G3VM-63G
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.