G3VM-101ER
G3VM-101ER
Active
Description:  SSR RELAY SPST-NO 2A 0-100V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-101ER Datasheet
History Price: $13.04
In Stock: 36000
G3VM-101ER vs G3VM-VF
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 60 V
Load Current
2:00:00
300 mA
Termination Style
200 mOhms
2 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)