Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-101ER
G3VM-101ER
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 0-100V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-101ER Datasheet
History Price: $13.04
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-101ER Specification
Specification
Part No
G3VM-101ER
Category
Solid State Relays
Manufacturer
Omron Electronics
Series
G3VM
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.33VDC
Voltage - Load
0 V ~ 100 V
Load Current
2:00:00
Termination Style
200 mOhms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
G3VM-101ER PDF Datasheet
G3VM-101ER Datasheet
Click and Download: G3VM-101ER Datasheet
G3VM-101ER Related Parts
G3VM-101AR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101AR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101CR
Omron Electronics
SSR RELAY SPST-NO 3A 0-100V
G3VM-101DR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101DR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101DR1(TR05)
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM101DRTR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101ER1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101ER1(TR05)
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM101ERTR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101ER Compare Parts
G3VM-101ER vs G3VM-XNF
G3VM-101ER vs G3VM-WL
G3VM-101ER vs G3VM-WFL(TR)
G3VM-101ER vs G3VM-WFL
G3VM-101ER vs G3VM-WF
G3VM-101ER vs G3VM-W
G3VM-101ER vs G3VM-VF(TR)
G3VM-101ER vs G3VM-VF
G3VM-101ER vs G3VM-V
G3VM-101ER vs G3VM-SY(TR)
G3VM-101ER vs G3VM-SY
G3VM-101ER vs G3VM-SWS
G3VM-101ER vs G3VM-S5(TR)
G3VM-101ER vs G3VM-S5
G3VM-101ER vs G3VM-S3-S
G3VM-101ER vs G3VM-S3(TR)
G3VM-101ER vs G3VM-S2
G3VM-101ER vs G3VM-S1
G3VM-101ER vs G3VM-81UR1(TR05)
G3VM-101ER vs G3VM-81UR(TR05)
G3VM-101ER vs G3VM-81PR(TR05)
G3VM-101ER vs G3VM81PR
G3VM-101ER vs G3VM-81LR-TR05
G3VM-101ER vs G3VM-81LR(TR)
G3VM-101ER vs G3VM-81LR
G3VM-101ER vs G3VM-81HR(TR)
G3VM-101ER vs G3VM-81HR
G3VM-101ER vs G3VM-81GR1(TR)
G3VM-101ER vs G3VM-81GR1
G3VM-101ER vs G3VM-81GR(TR)
G3VM-101ER vs G3VM-81GR
G3VM-101ER vs G3VM-81G1(TR)
G3VM-101ER vs G3VM-81G1
G3VM-101ER vs G3VM-71PR(TR05)
G3VM-101ER vs G3VM71PR
G3VM-101ER vs G3VM-6F(TR)
G3VM-101ER vs G3VM-6F
G3VM-101ER vs G3VM-66M
G3VM-101ER vs G3VM-63G(TR05)
G3VM-101ER vs G3VM-63G
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.