G3VM-WFL
G3VM-WFL
Active
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-WFL Datasheet
History Price: $5.23
In Stock: 30800
G3VM-WFL vs G3VM81PR
Part No
Series
G3VM
G3VM
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 80 V
Load Current
120 mA
120 mA
Termination Style
35 Ohms
12 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
8-SMD (0.300", 7.62mm)
4-SMD (0.128", 3.25mm)