Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM81PR
G3VM81PR
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-80V
Manufacturer:
Omron Electronics
Datasheet:
G3VM81PR Datasheet
History Price: Obsolete
In Stock: 45360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM81PR Specification
Specification
Part No
G3VM81PR
Category
Solid State Relays
Manufacturer
Omron Electronics
Series
G3VM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.15VDC
Voltage - Load
0 V ~ 80 V
Load Current
120 mA
Termination Style
12 Ohms
Package / Case
SMD (SMT) Tab
Supplier Device Package
4-SMD (0.128", 3.25mm)
G3VM81PR PDF Datasheet
G3VM81PR Datasheet
Click and Download: G3VM81PR Datasheet
G3VM81PR Related Parts
G3VM-101AR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101AR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101BR1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101CR
Omron Electronics
SSR RELAY SPST-NO 3A 0-100V
G3VM-101DR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101DR1
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101DR1(TR05)
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM101DRTR
Omron Electronics
SSR RELAY SPST-NO 1A 0-100V
G3VM-101ER
Omron Electronics
SSR RELAY SPST-NO 2A 0-100V
G3VM-101ER1
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM-101ER1(TR05)
Omron Electronics
SSR RELAY SPST-NO 3.5A 0-100V
G3VM81PR Compare Parts
G3VM81PR vs G3VM-XNF
G3VM81PR vs G3VM-WL
G3VM81PR vs G3VM-WFL(TR)
G3VM81PR vs G3VM-WFL
G3VM81PR vs G3VM-WF
G3VM81PR vs G3VM-W
G3VM81PR vs G3VM-VF(TR)
G3VM81PR vs G3VM-VF
G3VM81PR vs G3VM-V
G3VM81PR vs G3VM-SY(TR)
G3VM81PR vs G3VM-SY
G3VM81PR vs G3VM-SWS
G3VM81PR vs G3VM-S5(TR)
G3VM81PR vs G3VM-S5
G3VM81PR vs G3VM-S3-S
G3VM81PR vs G3VM-S3(TR)
G3VM81PR vs G3VM-S2
G3VM81PR vs G3VM-S1
G3VM81PR vs G3VM-81UR1(TR05)
G3VM81PR vs G3VM-81UR(TR05)
G3VM81PR vs G3VM-81PR(TR05)
G3VM81PR vs G3VM-81LR-TR05
G3VM81PR vs G3VM-81LR(TR)
G3VM81PR vs G3VM-81LR
G3VM81PR vs G3VM-81HR(TR)
G3VM81PR vs G3VM-81HR
G3VM81PR vs G3VM-81GR1(TR)
G3VM81PR vs G3VM-81GR1
G3VM81PR vs G3VM-81GR(TR)
G3VM81PR vs G3VM-81GR
G3VM81PR vs G3VM-81G1(TR)
G3VM81PR vs G3VM-81G1
G3VM81PR vs G3VM-71PR(TR05)
G3VM81PR vs G3VM71PR
G3VM81PR vs G3VM-6F(TR)
G3VM81PR vs G3VM-6F
G3VM81PR vs G3VM-66M
G3VM81PR vs G3VM-63G(TR05)
G3VM81PR vs G3VM-63G
G3VM81PR vs G3VM-63ER(TR05)
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you