Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM81PR
G3VM81PR
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-80V
Manufacturer:
Omron Electronics
Datasheet:
G3VM81PR Datasheet
History Price: Obsolete
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G3VM81PR vs G3VM-81HR
Part No
G3VM81PR
G3VM-81HR
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 80 V
Load Current
120 mA
1.25 A
Termination Style
12 Ohms
150 mOhms
Package / Case
SMD (SMT) Tab
Gull Wing
Supplier Device Package
4-SMD (0.128", 3.25mm)
6-SOP (0.173", 4.40mm)