G3VM81PR
G3VM81PR
Obsolete
Description:  SSR RELAY SPST-NO 120MA 0-80V
Manufacturer:  Omron Electronics
Datasheet:   G3VM81PR Datasheet
History Price: Obsolete
In Stock: 19200
G3VM81PR vs G3VM-V
Part No
Series
G3VM
G3VM
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 60 V
Load Current
120 mA
300 mA
Termination Style
12 Ohms
2 Ohms
Package / Case
SMD (SMT) Tab
PC Pin
Supplier Device Package
4-SMD (0.128", 3.25mm)
6-DIP (0.300", 7.62mm)