Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac G43A834
G43A834
Active
Contactors (Electromechanical)
Description:
10KV SPST NO TURRET 26V COIL
Manufacturer:
Sensata Gigavac
Datasheet:
G43A834 Datasheet
History Price: $442.6
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G43A834 vs G43A934
Part No
G43A834
G43A934
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
G43A
G43A
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
26.5VDC
115VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Switching Voltage
25 A
25 A
Features
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Termination Style
-
-
Operating Temperature
Solder Cup, Solder Turret
Solder Cup, Solder Turret
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
16 VDC
80 VDC
Contact Rating (Current)
1 VDC
5 VDC