G43A834
G43A834
Active
Description:  10KV SPST NO TURRET 26V COIL
Manufacturer:  Sensata Gigavac
Datasheet:   G43A834 Datasheet
History Price: $442.6
In Stock: 13200
G43A834 Specification
Specification
Part No
G43A834
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
G43A
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
26.5VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
25 A
Features
10000VAC, 10000VDC - Max
Termination Style
-
Operating Temperature
Solder Cup, Solder Turret
Must Operate Voltage
-55℃ ~ 125℃
Must Release Voltage
16 VDC
Contact Rating (Current)
1 VDC
G43A834 PDF Datasheet
G43A834 Related Parts
G43A232
G43A232
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A234
G43A234
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A332
G43A332
Sensata Gigavac
10KV SPST NO 3 HOLE FLANGE
G43A334
G43A334
Sensata Gigavac
10KV SPST NO STANDARD
G43A532
G43A532
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A534
G43A534
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A732
G43A732
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A734
G43A734
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A832
G43A832
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A932
G43A932
Sensata Gigavac
10KV SPST-NO HV RELAY
G43A934
G43A934
Sensata Gigavac
10KV SPST-NO HV RELAY
G43B232
G43B232
Sensata Gigavac
10KV SPST-NC HV RELAY
G43A834 Compare Parts
  • G43A834 vs G43C932
  • G43A834 vs G43C834
  • G43A834 vs G43C832
  • G43A834 vs G43C734
  • G43A834 vs G43C732
  • G43A834 vs G43C534
  • G43A834 vs G43C532
  • G43A834 vs G43C334
  • G43A834 vs G43C332
  • G43A834 vs G43C234
  • G43A834 vs G43C232
  • G43A834 vs G43B934
  • G43A834 vs G43B932
  • G43A834 vs G43B834
  • G43A834 vs G43B832
  • G43A834 vs G43B734
  • G43A834 vs G43B732
  • G43A834 vs G43B534
  • G43A834 vs G43B532
  • G43A834 vs G43B334
  • G43A834 vs G43B332
  • G43A834 vs G43B234
  • G43A834 vs G43B232
  • G43A834 vs G43A934
  • G43A834 vs G43A932
  • G43A834 vs G43A832
  • G43A834 vs G43A734
  • G43A834 vs G43A732
  • G43A834 vs G43A534
  • G43A834 vs G43A532
  • G43A834 vs G43A334
  • G43A834 vs G43A332
  • G43A834 vs G43A234
  • G43A834 vs G43A232
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description