G47A232
G47A232
Active
Description:  8KV SPST-NO HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   G47A232 Datasheet
History Price: $458.93
In Stock: 21600
G47A232 vs G47B332
Part No
Series
G47A
G47B
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
26.5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Switching Voltage
0:00:00
0:00:00
Features
8000VAC, 8000VDC - Max
8000VAC, 8000VDC - Max
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Wire Leads
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
8 VDC
16 VDC
Contact Rating (Current)
0.5 VDC
1 VDC