G47B332
G47B332
Active
Description:  8KV SPST-NC HV RELAY
Manufacturer:  Sensata Gigavac
Datasheet:   G47B332 Datasheet
History Price: $458.93
In Stock: 20000
G47B332 Specification
Specification
Part No
G47B332
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
G47B
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
26.5VDC
Contact Form
SPST-NC (1 Form B)
Switching Voltage
0:00:00
Features
8000VAC, 8000VDC - Max
Termination Style
Sealed - Hermetically
Operating Temperature
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
Must Release Voltage
16 VDC
Contact Rating (Current)
1 VDC
G47B332 PDF Datasheet
G47B332 Related Parts
G47A232
G47A232
Sensata Gigavac
8KV SPST-NO HV RELAY
G47A234
G47A234
Sensata Gigavac
8KV SPST-NO HV RELAY
G47A332
G47A332
Sensata Gigavac
8KV SPST-NO HV RELAY
G47A334
G47A334
Sensata Gigavac
8KV SPST-NO HV RELAY
G47B232
G47B232
Sensata Gigavac
8KV SPST-NC HV RELAY
G47B234
G47B234
Sensata Gigavac
8KV SPST-NC HV RELAY
G47B334
G47B334
Sensata Gigavac
8KV SPST-NC HV RELAY
G47B332 Compare Parts
  • G47B332 vs G47B234
  • G47B332 vs G47B232
  • G47B332 vs G47A334
  • G47B332 vs G47A332
  • G47B332 vs G47A234
  • G47B332 vs G47A232
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.