Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac G47B234
G47B234
Active
Contactors (Electromechanical)
Description:
8KV SPST-NC HV RELAY
Manufacturer:
Sensata Gigavac
Datasheet:
G47B234 Datasheet
History Price: $458.93
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G47B234 vs G47B332
Part No
G47B234
G47B332
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
G47B
G47B
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
26.5VDC
Contact Form
SPST-NC (1 Form B)
SPST-NC (1 Form B)
Switching Voltage
0:00:00
0:00:00
Features
8000VAC, 8000VDC - Max
8000VAC, 8000VDC - Max
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Wire Leads
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
8 VDC
16 VDC
Contact Rating (Current)
0.5 VDC
1 VDC