Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G5LA-14 DC5
G5LA-14 DC5
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 5A 5V
Manufacturer:
Omron Electronics
Datasheet:
G5LA-14 DC5 Datasheet
History Price: Obsolete
In Stock: 45120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G5LA-14 DC5 vs G5LE-1A-G DC24
Part No
G5LA-14 DC5
G5LE-1A-G DC24
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G5LA
G5LE-G
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 24VDC - Max
35VDC - Max
Coil Current
1250VA, 120W
350W
Coil Type
72 mA
29.2 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class A
Class F
Must Release Voltage
3.75 VDC
18 VDC
Operating Temperature
0.5 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃