Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G5LE-1A-G DC24
G5LE-1A-G DC24
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 10A 24V
Manufacturer:
Omron Electronics
Datasheet:
G5LE-1A-G DC24 Datasheet
History Price: Obsolete
In Stock: 9960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G5LE-1A-G DC24 Specification
Specification
Part No
G5LE-1A-G DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5LE-G
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
10:00:00
Switching Voltage
35VDC - Max
Coil Current
350W
Coil Type
29.2 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
Class F
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G5LE-1A-G DC24 PDF Datasheet
G5LE-1A-G DC24 Datasheet
Click and Download: G5LE-1A-G DC24 Datasheet
G5LE-1A-G DC24 Related Parts
G5LA-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 5V
G5LA-14 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-CF DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14-CF DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14-CF DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14-CF DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 5V
G5LA-14-CF DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-DC24
Omron Electronics
POWER PCB RELAY
G5LE-1A-G DC24 Compare Parts
G5LE-1A-G DC24 vs G5LE-1-VDDC12
G5LE-1A-G DC24 vs G5LE-1-SDC24
G5LE-1A-G DC24 vs G5LE-1-G DC9
G5LE-1A-G DC24 vs G5LE-1-G DC24
G5LE-1A-G DC24 vs G5LE-1-G DC20
G5LE-1A-G DC24 vs G5LE-1-G DC12
G5LE-1A-G DC24 vs G5LE-1-E-36 DC5
G5LE-1A-G DC24 vs G5LE-1-E-36 DC24
G5LE-1A-G DC24 vs G5LE-1-E-36 DC12
G5LE-1A-G DC24 vs G5LE-1-E DC5
G5LE-1A-G DC24 vs G5LE-1-E DC24
G5LE-1A-G DC24 vs G5LE-1-E DC12
G5LE-1A-G DC24 vs G5LE-1-CF-DC5
G5LE-1A-G DC24 vs G5LE-1-CF DC9
G5LE-1A-G DC24 vs G5LE-1-CF DC24
G5LE-1A-G DC24 vs G5LE-1-CF DC18
G5LE-1A-G DC24 vs G5LE-1-CF DC12
G5LE-1A-G DC24 vs G5LE-1A-VDDC12
G5LE-1A-G DC24 vs G5LE-1-ASI-VDDC24
G5LE-1A-G DC24 vs G5LE-1-ASI-DC6
G5LE-1A-G DC24 vs G5LE-1-ASI-CF DC5
G5LE-1A-G DC24 vs G5LE-1-ASI-60DC24
G5LE-1A-G DC24 vs G5LE-1-ASI DC9
G5LE-1A-G DC24 vs G5LE-1-ASI DC6
G5LE-1A-G DC24 vs G5LE-1-ASI DC5
G5LE-1A-G DC24 vs G5LE-1-ASI DC48
G5LE-1A-G DC24 vs G5LE-1-ASI DC3
G5LE-1A-G DC24 vs G5LE-1-ASI DC24
G5LE-1A-G DC24 vs G5LE-1-ASI DC12
G5LE-1A-G DC24 vs G5LE-1A-SDC24
G5LE-1A-G DC24 vs G5LE-1A-HA DC12
G5LE-1A-G DC24 vs G5LE-1A-G DC20
G5LE-1A-G DC24 vs G5LE-1A-G DC12
G5LE-1A-G DC24 vs G5LE-1A-E-36 DC5
G5LE-1A-G DC24 vs G5LE-1A-E-36 DC24
G5LE-1A-G DC24 vs G5LE-1A-E-36 DC12
G5LE-1A-G DC24 vs G5LE-1A-E DC5
G5LE-1A-G DC24 vs G5LE-1A-E DC24
G5LE-1A-G DC24 vs G5LE-1A-E DC12
G5LE-1A-G DC24 vs G5LE-1A-CF DC9
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast