G5LE-1-E DC5
G5LE-1-E DC5
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:  Omron Electronics
History Price: $2.61
In Stock: 24480
G5LE-1-E DC5 vs G5LE-1-CF DC18
Series
G5LE-E
G5LE
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
18VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC - Max
250VAC, 125VDC - Max
Coil Current
4000VA
-
Coil Type
79.4 mA
22.2 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
3.75 VDC
13.5 VDC
Operating Temperature
0.5 VDC
1.8 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-25℃ ~ 85℃