G5LE-1-E DC5
G5LE-1-E DC5
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:  Omron Electronics
History Price: $2.61
In Stock: 24480
G5LE-1-E DC5 Specification
Specification
Part No
G5LE-1-E DC5
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5LE-E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC - Max
Coil Current
4000VA
Coil Type
79.4 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
Class F
Must Release Voltage
3.75 VDC
Operating Temperature
0.5 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G5LE-1-E DC5 PDF Datasheet
G5LE-1-E DC5 Related Parts
G5LA-1 DC12
G5LA-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC12
G5LA-14 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC24
G5LA-14 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14 DC48
G5LA-14 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14 DC5
G5LA-14 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 5V
G5LA-14 DC9
G5LA-14 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-CF DC12
G5LA-14-CF DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14-CF DC24
G5LA-14-CF DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14-CF DC48
G5LA-14-CF DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14-CF DC5
G5LA-14-CF DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 5V
G5LA-14-CF DC9
G5LA-14-CF DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-DC24
G5LA-14-DC24
Omron Electronics
POWER PCB RELAY
G5LE-1-E DC5 Description
The Omron Electronics G5LE-1-E DC5 is a compact and versatile relay designed for various applications in industrial and commercial settings. This relay is part of the G5LE series, which is known for its reliability, compact size, and ease of use. Below is a detailed introduction to the G5LE-1-E DC5 relay, including its specifications and parameters.

## Overview

The G5LE-1-E DC5 relay is a single-pole, normally open (SPST-NO) relay that operates on a DC voltage of 5 volts. It is designed to control a wide range of electrical devices and systems, making it suitable for applications such as automation, control systems, and signal switching.

## Key Features

1. Compact Design: The G5LE-1-E relay features a small footprint, making it easy to integrate into various electronic circuits and control panels.

2. High Switching Capacity: This relay can handle a significant load, making it suitable for controlling motors, lights, and other electrical devices.

3. Low Power Consumption: The relay operates efficiently with low power consumption, which is essential for battery-operated devices and energy-saving applications.

4. Long Life: The G5LE series is designed for durability, with a long operational life that reduces the need for frequent replacements.

5. Easy Mounting: The relay can be easily mounted on PCBs (Printed Circuit Boards) or in control panels, facilitating straightforward installation.

## Specifications

- Type: SPST-NO (Single Pole Single Throw Normally Open)
- Coil Voltage: 5 V DC
- Coil Resistance: Approximately 70 ohms
- Coil Current: 71 mA (at 5 V DC)
- Contact Rating:
- Maximum Switching Voltage: 30 V DC
- Maximum Switching Current: 2 A
- Maximum Switching Power: 60 W (DC)
- Contact Material: Silver alloy
- Insulation Resistance: 1000 MΩ at 500 V DC
- Dielectric Strength:
- Between Coil and Contacts: 1500 V AC for 1 minute
- Between Contacts: 500 V AC for 1 minute
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -40°C to +100°C
- Weight: Approximately 10 grams

## Applications

The G5LE-1-E DC5 relay is widely used in various applications, including:

- Industrial Automation: For controlling machinery and equipment in manufacturing processes.
- Home Automation: In smart home systems for controlling lights, fans, and other appliances.
- Telecommunications: For switching signals in communication devices.
- Automotive: In automotive applications for controlling various electrical systems.

## Conclusion

The Omron Electronics G5LE-1-E DC5 relay is a reliable and efficient component suitable for a wide range of applications. Its compact size, high switching capacity, and low power consumption make it an ideal choice for both industrial and commercial use. With its robust design and long operational life, the G5LE-1-E is a valuable addition to any electronic system requiring reliable switching capabilities.
G5LE-1-E DC5 Compare Parts
  • G5LE-1-E DC5 vs G5LE-1-VDDC12
  • G5LE-1-E DC5 vs G5LE-1-SDC24
  • G5LE-1-E DC5 vs G5LE-1-G DC9
  • G5LE-1-E DC5 vs G5LE-1-G DC24
  • G5LE-1-E DC5 vs G5LE-1-G DC20
  • G5LE-1-E DC5 vs G5LE-1-G DC12
  • G5LE-1-E DC5 vs G5LE-1-E-36 DC5
  • G5LE-1-E DC5 vs G5LE-1-E-36 DC24
  • G5LE-1-E DC5 vs G5LE-1-E-36 DC12
  • G5LE-1-E DC5 vs G5LE-1-E DC24
  • G5LE-1-E DC5 vs G5LE-1-E DC12
  • G5LE-1-E DC5 vs G5LE-1-CF-DC5
  • G5LE-1-E DC5 vs G5LE-1-CF DC9
  • G5LE-1-E DC5 vs G5LE-1-CF DC24
  • G5LE-1-E DC5 vs G5LE-1-CF DC18
  • G5LE-1-E DC5 vs G5LE-1-CF DC12
  • G5LE-1-E DC5 vs G5LE-1A-VDDC12
  • G5LE-1-E DC5 vs G5LE-1-ASI-VDDC24
  • G5LE-1-E DC5 vs G5LE-1-ASI-DC6
  • G5LE-1-E DC5 vs G5LE-1-ASI-CF DC5
  • G5LE-1-E DC5 vs G5LE-1-ASI-60DC24
  • G5LE-1-E DC5 vs G5LE-1-ASI DC9
  • G5LE-1-E DC5 vs G5LE-1-ASI DC6
  • G5LE-1-E DC5 vs G5LE-1-ASI DC5
  • G5LE-1-E DC5 vs G5LE-1-ASI DC48
  • G5LE-1-E DC5 vs G5LE-1-ASI DC3
  • G5LE-1-E DC5 vs G5LE-1-ASI DC24
  • G5LE-1-E DC5 vs G5LE-1-ASI DC12
  • G5LE-1-E DC5 vs G5LE-1A-SDC24
  • G5LE-1-E DC5 vs G5LE-1A-HA DC12
  • G5LE-1-E DC5 vs G5LE-1A-G DC24
  • G5LE-1-E DC5 vs G5LE-1A-G DC20
  • G5LE-1-E DC5 vs G5LE-1A-G DC12
  • G5LE-1-E DC5 vs G5LE-1A-E-36 DC5
  • G5LE-1-E DC5 vs G5LE-1A-E-36 DC24
  • G5LE-1-E DC5 vs G5LE-1A-E-36 DC12
  • G5LE-1-E DC5 vs G5LE-1A-E DC5
  • G5LE-1-E DC5 vs G5LE-1A-E DC24
  • G5LE-1-E DC5 vs G5LE-1A-E DC12
  • G5LE-1-E DC5 vs G5LE-1A-CF DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast