Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G5V-1-DC3
G5V-1-DC3
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GENERAL PURPOSE SPDT 1A 3V
Manufacturer:
Omron Electronics
Datasheet:
G5V-1-DC3 Datasheet
History Price: $2.22
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G5V-1-DC3 vs G5V-1-DC5
Part No
G5V-1-DC3
G5V-1-DC5
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G5V-1
G5V-1
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
1:00:00
1:00:00
Switching Voltage
125VAC, 60VDC - Max
125VAC, 60VDC - Max
Coil Current
50 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
2.4 VDC
4 VDC
Must Release Voltage
0.3 VDC
0.5 VDC
Operate Time
5 ms
5 ms
Release Time
5 ms
5 ms
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)