G5V-1-DC3
G5V-1-DC3
Active
Description:  RELAY GENERAL PURPOSE SPDT 1A 3V
Manufacturer:  Omron Electronics
Datasheet:   G5V-1-DC3 Datasheet
History Price: $2.22
In Stock: 36000
G5V-1-DC3 Specification
Specification
Part No
G5V-1-DC3
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G5V-1
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
3VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 60VDC - Max
Coil Current
50 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
Sealed - Fully
Coil Insulation
-
Must Operate Voltage
2.4 VDC
Must Release Voltage
0.3 VDC
Operate Time
5 ms
Release Time
5 ms
Operating Temperature
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
G5V-1-DC3 PDF Datasheet
G5V-1-DC3 Related Parts
G5V-1-2 DC12
G5V-1-2 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 12V
G5V-1-2 DC24
G5V-1-2 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 24V
G5V-1-2 DC5
G5V-1-2 DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 5V
G5V-1-2 DC6
G5V-1-2 DC6
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 6V
G5V-1-2 DC9
G5V-1-2 DC9
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 9V
G5V-1-2-DC3
G5V-1-2-DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 3V
G5V-13 DC12
G5V-13 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 12V
G5V-13 DC24
G5V-13 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 24V
G5V-13 DC3
G5V-13 DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 3V
G5V-13 DC5
G5V-13 DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 1A 5V
G5V-1-DC12
G5V-1-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 12V
G5V-1-DC24
G5V-1-DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 1A 24V
G5V-1-DC3 Description
The Omron Electronics G5V-1-DC3 is a high-quality, reliable relay designed for switching applications, specifically suited for low to medium-power DC circuits. This compact electromagnetic relay offers high performance, low power consumption, and excellent switching characteristics, making it ideal for use in a variety of consumer electronics, automotive, industrial, and telecommunications applications. Its robust design ensures durability and long operational life, and it is known for being versatile in different environmental conditions.

## Key Features:

* Single Pole, Single Throw (SPST) Design: The G5V-1-DC3 features a single pole, single throw configuration, which makes it suitable for applications requiring simple on/off switching functionality.
* Low Power Consumption: With a low coil power consumption, this relay is energy efficient, contributing to overall system efficiency, especially in battery-powered applications.
* Compact Size: The relay is designed in a compact form factor, allowing it to fit into tight spaces on printed circuit boards (PCBs). Its small footprint helps save space in compact electronic systems.
* High Durability: The G5V-1-DC3 relay is built for long operational life, capable of withstanding up to 100,000 mechanical operations, ensuring reliable performance over extended periods.
* Isolation Between Control and Load Circuits: The relay provides excellent isolation between its control (input) and load (output) sides, ensuring that any disturbances or surges in the load circuit do not affect the control side.
* Fast Switching Speed: The relay exhibits fast switching times, which is crucial in applications that require quick transitions between on and off states for proper system operation.
* Low Coil Holding Power: The low coil holding power allows for low power consumption, which is important for energy-conscious systems that rely on continuous, low-power operation.
* Wide Range of Operating Voltages: The relay is designed to operate at a variety of DC voltages, offering flexibility in different power supply environments.

## Electrical Specifications:

* Coil Voltage (VDC): 3 V (nominal), making it suitable for low-voltage control circuits. The relay can be driven by a simple control signal from a microcontroller or other low-power electronics.
* Coil Resistance: Typically 120 ohms, which ensures the relay operates efficiently within the given voltage range, allowing for proper current flow through the coil to activate the contacts.
* Coil Pickup Voltage: 1.5 V minimum, which indicates the voltage required to activate the relay, ensuring efficient operation with minimal energy consumption.
* Coil Dropout Voltage: 0.3 V maximum, which is the voltage below which the relay will drop out (switch off). This is essential for applications requiring a clear on/off state with a small tolerance.
* Contact Rating (Switching): 3 A at 30 VDC for resistive loads, meaning the G5V-1-DC3 can handle moderate currents with low-resistance load conditions. This makes it suitable for use in low-power devices where moderate switching capacity is needed.
* Contact Resistance: Typically 100 milliohms, which ensures minimal voltage drop and power loss when the relay is in the closed state, leading to efficient performance in the application circuit.
* Contact Configuration: Single-pole, single-throw (SPST), which provides simple on/off switching.
* Maximum Switching Power: 90 W, indicating the maximum power the relay can handle while operating within the specified voltage and current ratings.
* Maximum Switching Voltage: 30 VDC, ensuring it operates safely within the voltage limits typically found in DC control circuits.
* Maximum Switching Current: 3 A, making it suitable for controlling moderate currents in a variety of applications.

## Mechanical and Environmental Specifications:

* Operating Temperature Range: -40°C to +85°C, allowing the relay to be used in a wide range of environmental conditions, from cold storage applications to high-temperature industrial environments.
* Storage Temperature Range: -40°C to +100°C, making it resilient to extreme temperatures when not in use.
* Shock Resistance: The relay can withstand shocks up to 100 m/s², which makes it suitable for use in environments where mechanical vibrations or impacts are common, such as automotive or industrial applications.
* Vibration Resistance: The relay can tolerate vibrations up to 10 to 55 Hz at 1.5 mm amplitude, ensuring reliable performance even in environments with mechanical vibrations, such as machinery or automotive systems.
* Life Expectancy: Typically, the G5V-1-DC3 relay can endure up to 100,000 mechanical operations, ensuring long-lasting performance and reliability.

## Applications:

The Omron G5V-1-DC3 is used in a broad range of electronic applications that require reliable switching between circuits. Its high durability and versatility make it suitable for the following:

* Consumer Electronics: The relay is commonly used in small home appliances, remote control systems, and other consumer devices that require switching capabilities in low-power DC circuits.
* Automotive Systems: In automotive electronics, the G5V-1-DC3 is used for controlling low-power circuits such as lighting, sensors, and motors, where space constraints and power efficiency are essential.
* Telecommunication Equipment: The relay is ideal for switching signals or power in telecommunication devices, including base stations and communication modules, where reliability and quick switching are necessary.
* Industrial Automation: The G5V-1-DC3 is used in industrial control systems for switching low to moderate power loads, such as actuators or sensors, contributing to automation and process control applications.
* Test and Measurement Equipment: It is employed in various testing instruments where switching between measurement points is required, ensuring accurate data collection and analysis in laboratory environments.
* Power Distribution Systems: The relay is used in power distribution systems to control various low-power circuits, providing reliable switching for load management.

## Advantages:

* Compact and Space-Saving: The small package size of the G5V-1-DC3 makes it ideal for applications with strict space constraints, where a compact relay is needed to manage switching without occupying too much space on the PCB.
* Low Power Consumption: The low coil power consumption ensures that the relay is highly energy-efficient, making it suitable for battery-powered devices and systems where power savings are critical.
* High Reliability and Durability: With a long mechanical life and resistance to environmental stress such as temperature fluctuations and vibrations, the relay is a reliable choice for harsh operating conditions.
* Wide Operating Temperature Range: Its broad operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.
* Fast Switching Speed: The G5V-1-DC3 offers fast switching times, making it ideal for time-sensitive applications where quick transitions between on/off states are necessary.

## Summary:

The Omron G5V-1-DC3 is a versatile, reliable, and compact relay designed for low to medium-power DC switching applications. With a broad operating temperature range, high durability, and low power consumption, it is well-suited for use in consumer electronics, automotive systems, industrial controls, telecommunications, and other applications requiring dependable on/off switching. Its fast switching characteristics, low contact resistance, and high mechanical life make it an excellent choice for a variety of electronic systems that demand reliable and efficient power management.
G5V-1-DC3 Compare Parts
  • G5V-1-DC3 vs G5V-2-H-DC6
  • G5V-1-DC3 vs G5V-2-H-DC5
  • G5V-1-DC3 vs G5V-2-H-DC3
  • G5V-1-DC3 vs G5V-2-H-DC24
  • G5V-1-DC3 vs G5V-2-H-DC12
  • G5V-1-DC3 vs G5V-2-H1 DC9
  • G5V-1-DC3 vs G5V-2-H1 DC6
  • G5V-1-DC3 vs G5V-2-H1 DC5
  • G5V-1-DC3 vs G5V-2-H1 DC48
  • G5V-1-DC3 vs G5V-2-H1 DC3
  • G5V-1-DC3 vs G5V-2-H1 DC24
  • G5V-1-DC3 vs G5V-2-H1 DC12
  • G5V-1-DC3 vs G5V-2-H DC48
  • G5V-1-DC3 vs G5V-2-FDDC12
  • G5V-1-DC3 vs G5V-2-DC9
  • G5V-1-DC3 vs G5V-2-DC6
  • G5V-1-DC3 vs G5V-2-DC5
  • G5V-1-DC3 vs G5V-2-DC48
  • G5V-1-DC3 vs G5V-2-DC3
  • G5V-1-DC3 vs G5V-2-DC24
  • G5V-1-DC3 vs G5V-2-DC12
  • G5V-1-DC3 vs G5V-2 DC4.5
  • G5V-1-DC3 vs G5V-1-T90 DC5
  • G5V-1-DC3 vs G5V-1-T90 DC24
  • G5V-1-DC3 vs G5V-1-T90 DC12
  • G5V-1-DC3 vs G5V-1-DC9
  • G5V-1-DC3 vs G5V-1-DC6
  • G5V-1-DC3 vs G5V-1-DC5
  • G5V-1-DC3 vs G5V-1-DC24
  • G5V-1-DC3 vs G5V-1-DC12
  • G5V-1-DC3 vs G5V-13 DC5
  • G5V-1-DC3 vs G5V-13 DC3
  • G5V-1-DC3 vs G5V-13 DC24
  • G5V-1-DC3 vs G5V-13 DC12
  • G5V-1-DC3 vs G5V-1-2-DC3
  • G5V-1-DC3 vs G5V-1-2 DC9
  • G5V-1-DC3 vs G5V-1-2 DC6
  • G5V-1-DC3 vs G5V-1-2 DC5
  • G5V-1-DC3 vs G5V-1-2 DC24
  • G5V-1-DC3 vs G5V-1-2 DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.