G5V-2-DC3
G5V-2-DC3
Active
Description:  RELAY GENERAL PURPOSE DPDT 2A 3V
Manufacturer:  Omron Electronics
Datasheet:   G5V-2-DC3 Datasheet
History Price: $3.21
In Stock: 0
G5V-2-DC3 vs G5V-1-DC3
Series
G5V-2
G5V-1
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
3VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
1:00:00
Switching Voltage
125VAC, 125VDC - Max
125VAC, 60VDC - Max
Coil Current
167 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
2.25 VDC
2.4 VDC
Must Release Voltage
0.15 VDC
0.3 VDC
Operate Time
7 ms
5 ms
Release Time
3 ms
5 ms
Operating Temperature
-25℃ ~ 65℃
-40℃ ~ 70℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)