G6AK-2-H DC3
G6AK-2-H DC3
Active
Description:  RELAY GENERAL PURPOSE DPDT 3V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 21080
G6AK-2-H DC3 vs G6AU-234P-ST10-US DC5
Series
G6A
G6A
Packaging
Tube
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Latching, Dual Coil
Latching, Single Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
-
-
Termination Style
-
-
Seal Rating
-
3.5 VDC
Coil Insulation
-
-
Must Operate Voltage
-
-40℃ ~ 70℃
Must Release Voltage
-
Silver Palladium (AgPd), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
-
1:00:00
Operating Temperature
-
20 mA
Contact Material
-
5 ms