Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6E-134PL-ST-US DC3
G6E-134PL-ST-US DC3
Active
Signal Relays, Up to 2 Amps
Description:
RELAY GENERAL PURPOSE SPDT 2A 3V
Manufacturer:
Omron Electronics
Datasheet:
G6E-134PL-ST-US DC3 Datasheet
History Price: Active
In Stock: 43520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC24
Part No
G6E-134PL-ST-US DC3
G6E-134P-ST-US-DC24
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G6E
G6E
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Non Latching
Non Latching
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
Sealed - Fully
Sealed - Fully
Termination Style
-
-
Seal Rating
2.1 VDC
16.8 VDC
Coil Insulation
0.3 VDC
2.4 VDC
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
2:00:00
Operating Temperature
133 mA
8.3 mA
Contact Material
5 ms
5 ms