G6E-134PL-ST-US DC3
G6E-134PL-ST-US DC3
Active
Description:  RELAY GENERAL PURPOSE SPDT 2A 3V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 43520
G6E-134PL-ST-US DC3 Specification
Specification
Part No
G6E-134PL-ST-US DC3
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6E
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
3VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
Switching Voltage
Non Latching
Coil Current
-
Coil Type
PC Pin
Features
Sealed - Fully
Termination Style
-
Seal Rating
2.1 VDC
Coil Insulation
0.3 VDC
Must Operate Voltage
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Operate Time
General Purpose
Release Time
2:00:00
Operating Temperature
133 mA
Contact Material
5 ms
G6E-134PL-ST-US DC3 PDF Datasheet
G6E-134PL-ST-US DC3 Related Parts
G6E-134PL-ST-US-DC12
G6E-134PL-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 12V
G6E-134P-L-ST-USDC24
G6E-134P-L-ST-USDC24
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 24V
G6E-134PL-ST-US-DC5
G6E-134PL-ST-US-DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 5V
G6E-134PL-ST-US-DC9
G6E-134PL-ST-US-DC9
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 9V
G6E-134PL-US DC48
G6E-134PL-US DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 48V
G6E-134P-ST-US-DC12
G6E-134P-ST-US-DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 12V
G6E-134P-ST-US-DC24
G6E-134P-ST-US-DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 24V
G6E-134P-ST-US-DC3
G6E-134P-ST-US-DC3
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 3V
G6E-134P-ST-US-DC48
G6E-134P-ST-US-DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 2A 48V
G6E-134P-ST-US-DC5
G6E-134P-ST-US-DC5
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 5V
G6E-134P-ST-US-DC6
G6E-134P-ST-US-DC6
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 6V
G6E-134P-ST-US-DC9
G6E-134P-ST-US-DC9
Omron Electronics
RELAY GENERAL PURPOSE SPDT 2A 9V
G6E-134PL-ST-US DC3 Description
The Omron Electronics G6E-134PL-ST-US DC3 is a compact and reliable relay designed for various applications in automation, control systems, and electronic devices. This relay is particularly known for its high performance, durability, and versatility, making it suitable for a wide range of industrial and consumer applications. Below is a detailed overview of its specifications, features, and applications.

## Overview

The G6E-134PL-ST-US DC3 is a PCB (Printed Circuit Board) relay that operates on a DC voltage of 3V. It is part of Omron's G6E series, which is recognized for its compact size and high switching capacity. This relay is designed to handle low to medium power loads, making it ideal for controlling various electrical devices and circuits.

## Key Specifications

1. Coil Voltage:
- 3V DC
- The relay is designed to operate with a direct current supply of 3 volts.

2. Coil Resistance:
- Approximately 60 ohms
- This resistance value is crucial for determining the current required to energize the relay.

3. Coil Current:
- Approximately 50 mA at rated voltage
- This current rating indicates the amount of current needed to activate the relay.

4. Contact Configuration:
- SPDT (Single Pole Double Throw)
- This configuration allows the relay to switch between two circuits, providing flexibility in control applications.

5. Contact Rating:
- 2A at 30V DC
- 2A at 125V AC
- The relay can handle a maximum load of 2 amps, making it suitable for various applications.

6. Contact Material:
- Silver alloy
- This material choice ensures good conductivity and durability over time.

7. Operating Temperature Range:
- -40°C to +85°C
- The wide temperature range allows the relay to function reliably in diverse environmental conditions.

8. Insulation Resistance:
- 1000 MΩ minimum at 500V DC
- This high insulation resistance ensures safety and prevents unintended current flow.

9. Dielectric Strength:
- 1000V AC for 1 minute between coil and contacts
- This specification indicates the relay's ability to withstand high voltage without breakdown.

10. Dimensions:
- 19.0 mm x 10.0 mm x 15.0 mm (L x W x H)
- The compact size makes it suitable for space-constrained applications.

## Features

- Compact Design: The G6E-134PL-ST-US DC3 relay is designed to occupy minimal space on a PCB, making it ideal for compact electronic devices.

- High Reliability: Omron is known for its high-quality manufacturing standards, ensuring that the G6E relay operates reliably over its lifespan.

- Versatile Applications: This relay can be used in various applications, including:
- Home appliances
- Industrial automation systems
- HVAC (Heating, Ventilation, and Air Conditioning) systems
- Security systems
- Automotive applications

- Easy Mounting: The relay is designed for easy PCB mounting, facilitating quick assembly and integration into electronic systems.

## Application Circuits

The G6E-134PL-ST-US DC3 relay can be utilized in various circuit configurations, such as:
- Switching power supplies
- Control circuits for motors and actuators
- Signal switching in communication devices
- Automation control in manufacturing processes

## Conclusion

The Omron Electronics G6E-134PL-ST-US DC3 relay is a versatile and reliable component that meets the demands of modern electronic applications. With its compact size, high switching capacity, and robust performance, it is an excellent choice for engineers and designers looking to implement effective control solutions in their projects. Whether in industrial automation or consumer electronics, the G6E relay provides dependable performance and flexibility for a wide range of applications.
G6E-134PL-ST-US DC3 Compare Parts
  • G6E-134PL-ST-US DC3 vs G6EK-134P-ST-US-DC6
  • G6E-134PL-ST-US DC3 vs G6EK-134P-ST-US-DC5
  • G6E-134PL-ST-US DC3 vs G6EK-134P-ST-US-DC3
  • G6E-134PL-ST-US DC3 vs G6EK-134P-ST-US-DC24
  • G6E-134PL-ST-US DC3 vs G6EK-134P-ST-US-DC12
  • G6E-134PL-ST-US DC3 vs G6EK-134P-ST-US DC1.5
  • G6E-134PL-ST-US DC3 vs G6EK-134P-ST-1-USDC3
  • G6E-134PL-ST-US DC3 vs G6EK-134PL-ST-US-DC6
  • G6E-134PL-ST-US DC3 vs G6EK-134PL-ST-US-DC5
  • G6E-134PL-ST-US DC3 vs G6EK-134PL-ST-US-DC3
  • G6E-134PL-ST-US DC3 vs G6EK-134PL-ST-US-DC24
  • G6E-134PL-ST-US DC3 vs G6EK-134PL-ST-US-DC12
  • G6E-134PL-ST-US DC3 vs G6E-194P-ST-USDC12
  • G6E-134PL-ST-US DC3 vs G6E134PUSDC9
  • G6E-134PL-ST-US DC3 vs G6E134PUSDC3
  • G6E-134PL-ST-US DC3 vs G6E-134P-US DC5
  • G6E-134PL-ST-US DC3 vs G6E-134P-US DC48
  • G6E-134PL-ST-US DC3 vs G6E-134P-US DC24
  • G6E-134PL-ST-US DC3 vs G6E-134P-US DC12
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-H-DC48
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC9
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC6
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC5
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC48
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC3
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC24
  • G6E-134PL-ST-US DC3 vs G6E-134P-ST-US-DC12
  • G6E-134PL-ST-US DC3 vs G6E-134PL-US DC48
  • G6E-134PL-ST-US DC3 vs G6E-134PL-ST-US-DC9
  • G6E-134PL-ST-US DC3 vs G6E-134PL-ST-US-DC5
  • G6E-134PL-ST-US DC3 vs G6E-134P-L-ST-USDC24
  • G6E-134PL-ST-US DC3 vs G6E-134PL-ST-US-DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!