G6E-134PL-ST-US DC3
G6E-134PL-ST-US DC3
Active
Description:  RELAY GENERAL PURPOSE SPDT 2A 3V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 43520
G6E-134PL-ST-US DC3 vs G6EK-134P-ST-US-DC5
Series
G6E
G6E
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Switching Voltage
Non Latching
Latching, Dual Coil
Coil Current
-
-
Coil Type
PC Pin
PC Pin
Features
Sealed - Fully
Sealed - Fully
Termination Style
-
-
Seal Rating
2.1 VDC
3.5 VDC
Coil Insulation
0.3 VDC
-
Must Operate Voltage
-40℃ ~ 70℃
-40℃ ~ 70℃
Must Release Voltage
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)
Operate Time
General Purpose
General Purpose
Release Time
2:00:00
2:00:00
Operating Temperature
133 mA
40 mA
Contact Material
5 ms
5 ms