G6J2FLYTRDC5BYOMZ
G6J2FLYTRDC5BYOMZ
Active
Description:  RELAY TELECOM DPDT 1A 5V
Manufacturer:  Omron Electronics
History Price: $4.78
In Stock: 6880
G6J2FLYTRDC5BYOMZ vs G6J-2P-Y DC3
Series
G6J-Y
G6J-Y
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
5VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
1:00:00
Switching Voltage
125VAC, 110VDC - Max
125VAC, 110VDC - Max
Coil Current
28.9 mA
48 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
-
Must Operate Voltage
3.75 VDC
2.25 VDC
Must Release Voltage
0.5 VDC
0.3 VDC
Operate Time
3 ms
3 ms
Release Time
3 ms
3 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)