G6J2FLYTRDC5BYOMZ
G6J2FLYTRDC5BYOMZ
Active
Description:  RELAY TELECOM DPDT 1A 5V
Manufacturer:  Omron Electronics
History Price: $4.78
In Stock: 6880
G6J2FLYTRDC5BYOMZ Specification
Specification
Part No
G6J2FLYTRDC5BYOMZ
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6J-Y
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
1:00:00
Switching Voltage
125VAC, 110VDC - Max
Coil Current
28.9 mA
Coil Type
Non Latching
Features
-
Termination Style
Gull Wing
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
3.75 VDC
Must Release Voltage
0.5 VDC
Operate Time
3 ms
Release Time
3 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
G6J2FLYTRDC5BYOMZ PDF Datasheet
G6J2FLYTRDC5BYOMZ Related Parts
G6J-2FL-Y DC12
G6J-2FL-Y DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6J-2FL-Y DC24
G6J-2FL-Y DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6J-2FL-Y DC3
G6J-2FL-Y DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6J-2FL-Y DC4.5
G6J-2FL-Y DC4.5
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6J-2FL-Y DC5
G6J-2FL-Y DC5
Omron Electronics
RELAY TELECOM DPDT 1A 5V
G6J-2FL-Y-DC4.5
G6J-2FL-Y-DC4.5
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6J-2FL-Y-TR DC12
G6J-2FL-Y-TR DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6J-2FL-Y-TR DC24
G6J-2FL-Y-TR DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6J-2FL-Y-TR DC3
G6J-2FL-Y-TR DC3
Omron Electronics
RELAY TELECOM DPDT 1A 3V
G6J2FLYTRDC45BYOMZ
G6J2FLYTRDC45BYOMZ
Omron Electronics
RELAY TELECOM DPDT 1A 4.5V
G6J-2FS-Y DC12
G6J-2FS-Y DC12
Omron Electronics
RELAY TELECOM DPDT 1A 12V
G6J-2FS-Y DC24
G6J-2FS-Y DC24
Omron Electronics
RELAY TELECOM DPDT 1A 24V
G6J2FLYTRDC5BYOMZ Compare Parts
  • G6J2FLYTRDC5BYOMZ vs G6JU-2P-Y DC5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2P-Y DC4.5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2P-Y DC3
  • G6J2FLYTRDC5BYOMZ vs G6JU-2P-Y DC24
  • G6J2FLYTRDC5BYOMZ vs G6JU-2P-Y DC12
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y-TR DC6
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y-TR DC5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y-TR DC4.5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y-TR DC3
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y DC6
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y DC5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y DC4.5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y DC3
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y DC24
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FS-Y DC12
  • G6J2FLYTRDC5BYOMZ vs G6JU2FLYTRDC9
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y-TR DC5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y-TR DC4.5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y-TR DC3
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y-TR DC24
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y-TR DC12
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y DC5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y DC4.5
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y DC3
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y DC24
  • G6J2FLYTRDC5BYOMZ vs G6JU-2FL-Y DC12
  • G6J2FLYTRDC5BYOMZ vs G6J-2P-Y DC9
  • G6J2FLYTRDC5BYOMZ vs G6J-2P-Y DC5
  • G6J2FLYTRDC5BYOMZ vs G6J-2P-Y DC4.5
  • G6J2FLYTRDC5BYOMZ vs G6J-2P-Y DC3
  • G6J2FLYTRDC5BYOMZ vs G6J-2P-Y DC24
  • G6J2FLYTRDC5BYOMZ vs G6J-2P-Y DC12
  • G6J2FLYTRDC5BYOMZ vs G6J2FSYTRDC45BYOMZ
  • G6J2FLYTRDC5BYOMZ vs G6J-2FS-Y-TR DC5
  • G6J2FLYTRDC5BYOMZ vs G6J-2FS-Y-TR DC3
  • G6J2FLYTRDC5BYOMZ vs G6J-2FS-Y-TR DC24
  • G6J2FLYTRDC5BYOMZ vs G6J-2FS-Y-TR DC12
  • G6J2FLYTRDC5BYOMZ vs G6J-2FS-Y DC5
  • G6J2FLYTRDC5BYOMZ vs G6J-2FS-Y DC4.5
  • G6J2FLYTRDC5BYOMZ vs G6J-2FS-Y DC3
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.