G6S2FTRDC24
G6S2FTRDC24
Active
Description:  RELAY TELECOM DPDT 2A 24V
Manufacturer:  Omron Electronics
Datasheet:   G6S2FTRDC24 Datasheet
History Price: $4.59
In Stock: 8800
G6S2FTRDC24 vs G6SU-2 DC24
Series
G6S
G6S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
5.8 mA
6.3 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
18 VDC
Must Release Voltage
2.4 VDC
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)