Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6S2FTRDC24
G6S2FTRDC24
Active
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 24V
Manufacturer:
Omron Electronics
Datasheet:
G6S2FTRDC24 Datasheet
History Price: $4.59
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6S2FTRDC24 Specification
Specification
Part No
G6S2FTRDC24
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
5.8 mA
Coil Type
Non Latching
Features
-
Termination Style
Gull Wing
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operate Time
4 ms
Release Time
4 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
G6S2FTRDC24 PDF Datasheet
G6S2FTRDC24 Datasheet
Click and Download: G6S2FTRDC24 Datasheet
G6S2FTRDC24 Related Parts
G6S-2 DC12
Omron Electronics
RELAY TELECOM DPDT 2A 12V
G6S-2 DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6S-2 DC3
Omron Electronics
RELAY TELECOM DPDT 2A 3V
G6S-2 DC4.5
Omron Electronics
RELAY TELECOM DPDT 2A 4.5V
G6S-2 DC48
Omron Electronics
RELAY TELECOM DPDT 2A 48V
G6S-2 DC5
Omron Electronics
RELAY TELECOM DPDT 2A 5V
G6S-2 DC6
Omron Electronics
RELAY TELECOM DPDT 2A 6V
G6S-2 DC9
Omron Electronics
RELAY TELECOM DPDT 2A 9V
G6S-2-10DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6S-2-3DC4.5
Omron Electronics
RELAY TELECOM DPDT 2A 4.5V
G6S-2F DC12
Omron Electronics
RELAY TELECOM DPDT 2A 12V
G6S-2F DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6S2FTRDC24 Compare Parts
G6S2FTRDC24 vs G6SU-2G-TR DC4.5
G6S2FTRDC24 vs G6SU-2G-TR DC12
G6S2FTRDC24 vs G6SU-2G DC5
G6S2FTRDC24 vs G6SU-2G DC4.5
G6S2FTRDC24 vs G6SU-2G DC3
G6S2FTRDC24 vs G6SU-2G DC24
G6S2FTRDC24 vs G6SU-2G DC12
G6S2FTRDC24 vs G6SU-2F-TR DC5
G6S2FTRDC24 vs G6SU-2F-TR DC4.5
G6S2FTRDC24 vs G6SU-2F-TR DC3
G6S2FTRDC24 vs G6SU-2F-TR DC24
G6S2FTRDC24 vs G6SU-2F-TR DC12
G6S2FTRDC24 vs G6SU-2F DC5
G6S2FTRDC24 vs G6SU-2F DC4.5
G6S2FTRDC24 vs G6SU-2F DC3
G6S2FTRDC24 vs G6SU-2F DC24
G6S2FTRDC24 vs G6SU-2F DC12
G6S2FTRDC24 vs G6SU-2-DC6
G6S2FTRDC24 vs G6SU-2-DC4.5
G6S2FTRDC24 vs G6SU-2-3DC5
G6S2FTRDC24 vs G6SU-2 DC9
G6S2FTRDC24 vs G6SU-2 DC6
G6S2FTRDC24 vs G6SU-2 DC5
G6S2FTRDC24 vs G6SU-2 DC4.5
G6S2FTRDC24 vs G6SU-2 DC3
G6S2FTRDC24 vs G6SU-2 DC24
G6S2FTRDC24 vs G6SU-2 DC12
G6S2FTRDC24 vs G6SK-2-H DC5
G6S2FTRDC24 vs G6SK-2-H DC4.5
G6S2FTRDC24 vs G6SK-2-H DC3
G6S2FTRDC24 vs G6SK-2-H DC24
G6S2FTRDC24 vs G6SK-2G-TR DC5
G6S2FTRDC24 vs G6SK-2G-TR DC4.5
G6S2FTRDC24 vs G6SK-2G-TR DC12
G6S2FTRDC24 vs G6SK-2G-H-TR DC5
G6S2FTRDC24 vs G6SK-2G-H-TR DC3
G6S2FTRDC24 vs G6SK-2G-H-TR DC12
G6S2FTRDC24 vs G6SK2GH3TRDC3BYOMR
G6S2FTRDC24 vs G6SK-2G-H DC5
G6S2FTRDC24 vs G6SK-2G-H DC4.5
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.