Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6S2FTRDC24
G6S2FTRDC24
Active
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 24V
Manufacturer:
Omron Electronics
Datasheet:
G6S2FTRDC24 Datasheet
History Price: $4.59
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6S2FTRDC24 vs G6SU-2 DC4.5
Part No
G6S2FTRDC24
G6SU-2 DC4.5
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G6S
G6S
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
24VDC
4.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
5.8 mA
22.2 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
Gull Wing
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
3.38 VDC
Must Release Voltage
2.4 VDC
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)