G6SK-2FDC2
G6SK-2FDC2
Active
Description:  RELAY TELECOM DPDT 2A 2V
Manufacturer:  Omron Electronics
Datasheet:   G6SK-2FDC2 Datasheet
History Price: Active
In Stock: 33760
G6SK-2FDC2 vs G6SU-2F-TR DC24
Series
G6S
G6S
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Coil Voltage
2VDC
24VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
100 mA
6.3 mA
Coil Type
Latching, Dual Coil
Latching, Single Coil
Features
-
-
Termination Style
Gull Wing
Gull Wing
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
1.5 VDC
18 VDC
Must Release Voltage
-
-
Operate Time
4 ms
4 ms
Release Time
4 ms
4 ms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)