Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ Omron Electronics G6SK-2FDC2
G6SK-2FDC2
Active
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 2V
Manufacturer:
Omron Electronics
Datasheet:
G6SK-2FDC2 Datasheet
History Price: Active
In Stock: 33760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
G6SK-2FDC2 Specification
Specification
Part No
G6SK-2FDC2
Category
Signal Relays, Up to 2 Amps
Manufacturer
Omron Electronics
Series
G6S
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
2VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
250VAC, 220VDC - Max
Coil Current
100 mA
Coil Type
Latching, Dual Coil
Features
-
Termination Style
Gull Wing
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
1.5 VDC
Must Release Voltage
-
Operate Time
4 ms
Release Time
4 ms
Operating Temperature
-40℃ ~ 85℃
Contact Material
Silver (Ag), Gold (Au)
G6SK-2FDC2 PDF Datasheet
G6SK-2FDC2 Datasheet
Click and Download: G6SK-2FDC2 Datasheet
G6SK-2FDC2 Related Parts
G6S-2 DC12
Omron Electronics
RELAY TELECOM DPDT 2A 12V
G6S-2 DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6S-2 DC3
Omron Electronics
RELAY TELECOM DPDT 2A 3V
G6S-2 DC4.5
Omron Electronics
RELAY TELECOM DPDT 2A 4.5V
G6S-2 DC48
Omron Electronics
RELAY TELECOM DPDT 2A 48V
G6S-2 DC5
Omron Electronics
RELAY TELECOM DPDT 2A 5V
G6S-2 DC6
Omron Electronics
RELAY TELECOM DPDT 2A 6V
G6S-2 DC9
Omron Electronics
RELAY TELECOM DPDT 2A 9V
G6S-2-10DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6S-2-3DC4.5
Omron Electronics
RELAY TELECOM DPDT 2A 4.5V
G6S-2F DC12
Omron Electronics
RELAY TELECOM DPDT 2A 12V
G6S-2F DC24
Omron Electronics
RELAY TELECOM DPDT 2A 24V
G6SK-2FDC2 Compare Parts
G6SK-2FDC2 vs G6SU-2G-TR DC4.5
G6SK-2FDC2 vs G6SU-2G-TR DC12
G6SK-2FDC2 vs G6SU-2G DC5
G6SK-2FDC2 vs G6SU-2G DC4.5
G6SK-2FDC2 vs G6SU-2G DC3
G6SK-2FDC2 vs G6SU-2G DC24
G6SK-2FDC2 vs G6SU-2G DC12
G6SK-2FDC2 vs G6SU-2F-TR DC5
G6SK-2FDC2 vs G6SU-2F-TR DC4.5
G6SK-2FDC2 vs G6SU-2F-TR DC3
G6SK-2FDC2 vs G6SU-2F-TR DC24
G6SK-2FDC2 vs G6SU-2F-TR DC12
G6SK-2FDC2 vs G6SU-2F DC5
G6SK-2FDC2 vs G6SU-2F DC4.5
G6SK-2FDC2 vs G6SU-2F DC3
G6SK-2FDC2 vs G6SU-2F DC24
G6SK-2FDC2 vs G6SU-2F DC12
G6SK-2FDC2 vs G6SU-2-DC6
G6SK-2FDC2 vs G6SU-2-DC4.5
G6SK-2FDC2 vs G6SU-2-3DC5
G6SK-2FDC2 vs G6SU-2 DC9
G6SK-2FDC2 vs G6SU-2 DC6
G6SK-2FDC2 vs G6SU-2 DC5
G6SK-2FDC2 vs G6SU-2 DC4.5
G6SK-2FDC2 vs G6SU-2 DC3
G6SK-2FDC2 vs G6SU-2 DC24
G6SK-2FDC2 vs G6SU-2 DC12
G6SK-2FDC2 vs G6SK-2-H DC5
G6SK-2FDC2 vs G6SK-2-H DC4.5
G6SK-2FDC2 vs G6SK-2-H DC3
G6SK-2FDC2 vs G6SK-2-H DC24
G6SK-2FDC2 vs G6SK-2G-TR DC5
G6SK-2FDC2 vs G6SK-2G-TR DC4.5
G6SK-2FDC2 vs G6SK-2G-TR DC12
G6SK-2FDC2 vs G6SK-2G-H-TR DC5
G6SK-2FDC2 vs G6SK-2G-H-TR DC3
G6SK-2FDC2 vs G6SK-2G-H-TR DC12
G6SK-2FDC2 vs G6SK2GH3TRDC3BYOMR
G6SK-2FDC2 vs G6SK-2G-H DC5
G6SK-2FDC2 vs G6SK-2G-H DC4.5
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.