G7EB-1AP1 DC24
G7EB-1AP1 DC24
Active
Description:  RELAY GEN PURPOSE SPST 100A 24V
Manufacturer:  Omron Electronics
History Price: $36.75
In Stock: 41200
G7EB-1AP1 DC24 vs G7EB-1A DC12
Series
G7EB
G7EB
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
100 A
Switching Voltage
800VAC, 60VDC - Max
800VAC, 60VDC - Max
Coil Current
80000VA, 6000W
80000VA, 6000W
Coil Type
116.5 mA
235.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
18 VDC
9 VDC
Operating Temperature
1.2 VDC
0.6 VDC
Contact Material
30 ms
30 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃