G7EB-1AP1 DC24
G7EB-1AP1 DC24
Active
Description:  RELAY GEN PURPOSE SPST 100A 24V
Manufacturer:  Omron Electronics
History Price: $36.75
In Stock: 41200
G7EB-1AP1 DC24 Specification
Specification
Part No
G7EB-1AP1 DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G7EB
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
Switching Voltage
800VAC, 60VDC - Max
Coil Current
80000VA, 6000W
Coil Type
116.5 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
1.2 VDC
Contact Material
30 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 85℃
G7EB-1AP1 DC24 PDF Datasheet
G7EB-1AP1 DC24 Related Parts
G7EB-1A DC12
G7EB-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1A DC24
G7EB-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1A-E DC12
G7EB-1A-E DC12
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1A-E DC24
G7EB-1A-E DC24
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1AP1 DC12
G7EB-1AP1 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1AP1-E DC12
G7EB-1AP1-E DC12
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1AP1-E DC24
G7EB-1AP1-E DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1AP1 DC24 Compare Parts
  • G7EB-1AP1 DC24 vs G7EB-1AP1-E DC12
  • G7EB-1AP1 DC24 vs G7EB-1AP1 DC12
  • G7EB-1AP1 DC24 vs G7EB-1A-E DC24
  • G7EB-1AP1 DC24 vs G7EB-1A-E DC12
  • G7EB-1AP1 DC24 vs G7EB-1A DC24
  • G7EB-1AP1 DC24 vs G7EB-1A DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.