G8P-1A4TP-V DC24
G8P-1A4TP-V DC24
Obsolete
Description:  RELAY GEN PURPOSE SPST 30A 24V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 18800
G8P-1A4TP-V DC24 vs G8P-1AP DC5
Series
G8P
G8P
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
30 A
30 A
Switching Voltage
250VAC, 28VDC - Max
250VAC, 28VDC - Max
Coil Current
7500VA, 840W
7500VA, 840W
Coil Type
36 mA
185 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin, Quick Connect - 0.250" (6.3mm)
PC Pin
Coil Insulation
Sealed - Fully
-
Must Operate Voltage
Class F
Class F
Must Release Voltage
18 VDC
3.75 VDC
Operating Temperature
2.4 VDC
0.5 VDC
Contact Material
15 ms
15 ms
Relay Type
10 ms
10 ms
Operate Time
-55℃ ~ 105℃
-55℃ ~ 105℃