G8P-1A4TP-V DC24
G8P-1A4TP-V DC24
Obsolete
Description:  RELAY GEN PURPOSE SPST 30A 24V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 18800
G8P-1A4TP-V DC24 Specification
Specification
Part No
G8P-1A4TP-V DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G8P
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
30 A
Switching Voltage
250VAC, 28VDC - Max
Coil Current
7500VA, 840W
Coil Type
36 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin, Quick Connect - 0.250" (6.3mm)
Coil Insulation
Sealed - Fully
Must Operate Voltage
Class F
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
15 ms
Relay Type
10 ms
Operate Time
-55℃ ~ 105℃
G8P-1A4TP-V DC24 PDF Datasheet
G8P-1A4TP-V DC24 Related Parts
G8P-1A2T-F DC110
G8P-1A2T-F DC110
Omron Electronics
RELAY GEN PURPOSE SPST 30A 110V
G8P-1A2T-F DC12
G8P-1A2T-F DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G8P-1A2T-F DC22
G8P-1A2T-F DC22
Omron Electronics
RELAY GEN PURPOSE SPST 30A 22V
G8P-1A2T-F DC24
G8P-1A2T-F DC24
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G8P-1A2T-F DC48
G8P-1A2T-F DC48
Omron Electronics
RELAY GEN PURPOSE SPST 30A 48V
G8P-1A2T-F DC9
G8P-1A2T-F DC9
Omron Electronics
RELAY GEN PURPOSE SPST 30A 9V
G8P1A2TFDC5BYOMZ
G8P1A2TFDC5BYOMZ
Omron Electronics
RELAY GEN PURPOSE SPST 30A 5V
G8P-1A2T-F-FD DC12
G8P-1A2T-F-FD DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G8P-1A2T-F-FD DC24
G8P-1A2T-F-FD DC24
Omron Electronics
RELAY GEN PURPOSE SPST 30A 24V
G8P-1A4P DC110
G8P-1A4P DC110
Omron Electronics
RELAY GEN PURPOSE SPST 30A 110V
G8P-1A4P DC12
G8P-1A4P DC12
Omron Electronics
RELAY GEN PURPOSE SPST 30A 12V
G8P-1A4P DC15
G8P-1A4P DC15
Omron Electronics
RELAY GEN PURPOSE SPST 30A 15V
G8P-1A4TP-V DC24 Description
The Omron G8P-1A4TP-V DC24 is a high-quality, reliable, and robust relay designed for use in a variety of applications that require high-performance switching. It is part of Omron’s G8P series, which is known for its versatility, durability, and ability to handle high-power loads with low control voltages. The G8P-1A4TP-V DC24 is specifically designed for 24V DC control circuits and is suitable for switching loads in industrial, automotive, and commercial applications.

This relay provides an efficient solution for high-current switching, offering excellent electrical isolation and low power consumption, making it ideal for systems where reliability and longevity are critical. Whether used for motor control, lighting systems, or in automation equipment, the G8P-1A4TP-V DC24 ensures long-term, trouble-free operation.

## Key Features and Applications

The Omron G8P-1A4TP-V DC24 relay is ideal for switching both AC and DC loads in a wide range of applications. Its high contact capacity, compact size, and reliable operation make it well-suited for use in control systems, automation circuits, and various electronic devices. The relay is especially beneficial in situations where reliable switching of high-power circuits is needed in a low-voltage environment.

Typical applications include:

* Industrial Automation: The relay is used in systems where automation and control are required, particularly in manufacturing, process control, and machinery automation.
* Lighting Control: Employed for controlling lighting systems in industrial, commercial, and residential settings, where high switching capacity is needed to manage large lighting systems.
* Motor Control: The relay can handle motors in industrial machinery, HVAC systems, and other equipment that require frequent switching of high-current loads.
* HVAC Systems: Used in heating, ventilation, and air conditioning systems to control power to motors, fans, and compressors.
* Automotive Electronics: Suitable for automotive applications where robust, reliable switching is required for various electrical circuits in vehicles.

## Specifications

* Relay Type: SPDT (Single Pole Double Throw) contact configuration
* Coil Voltage: 24V DC (Nominal)
* Coil Power Consumption: 1.2W (Typical)
* Contact Configuration: SPDT (1 Form C), providing both Normally Open (NO) and Normally Closed (NC) contacts for flexible switching.
* Contact Rating:

* Resistive Load: 30A at 240V AC
* Inductive Load: 15A at 240V AC (under typical conditions)
* DC Load: 30A at 28V DC
* Contact Resistance: Less than 100mΩ (Initial measurement)
* Insulation Resistance: 1000MΩ at 500V DC, ensuring long-term reliability and protection from leakage currents.
* Dielectric Strength: 2500V AC between coil and contacts, ensuring adequate electrical isolation to protect sensitive components.
* Mechanical Life: 10 million operations, providing long-term durability and reliability even in systems with frequent switching cycles.
* Electrical Life: 100,000 operations at rated load, ensuring reliable operation in typical switching applications.
* Operating Temperature Range: -40°C to +85°C, allowing the relay to perform reliably in harsh environmental conditions.
* Storage Temperature Range: -40°C to +85°C, ensuring stable performance even when stored in extreme temperature conditions.
* Package Type: Compact PCB mount design for easy integration into electronic control systems.
* Weight: Approximately 17g, making it lightweight for easy integration into various control systems.
* Approvals: UL, CSA, CE, and RoHS certified, ensuring compliance with international safety and environmental standards.

## Performance Characteristics

* High Current Switching: The G8P-1A4TP-V DC24 relay is capable of switching up to 30A on resistive loads, which makes it suitable for controlling high-power devices such as motors, lighting systems, and large appliances. It also handles inductive loads with a capacity of 15A, ensuring versatility in various applications.

* Compact and Space-Saving: Despite its high switching capacity, the relay is designed to be compact and space-efficient, making it easy to integrate into systems with limited space, such as dense control panels or embedded systems.

* Long Mechanical and Electrical Life: The G8P-1A4TP-V DC24 offers a mechanical life of 10 million operations and an electrical life of 100,000 operations at rated load. This ensures reliability and reduces maintenance costs by minimizing the need for frequent relay replacements.

* Low Power Consumption: The relay operates with a coil power consumption of just 1.2W, making it energy-efficient and ideal for use in systems where energy conservation is important, such as battery-powered systems or low-power electronics.

* Wide Temperature Range: With an operating temperature range from -40°C to +85°C, the G8P-1A4TP-V DC24 is suitable for use in a variety of environments, including those exposed to temperature extremes, such as industrial plants, outdoor installations, and automotive applications.

* Electrical Isolation: The relay offers strong electrical isolation with a dielectric strength of 2500V AC between the coil and contacts, ensuring the protection of sensitive electronics from high-voltage spikes and transients.

* Reliable Switching Performance: The G8P-1A4TP-V DC24 relay provides stable and reliable switching with low contact resistance (less than 100mΩ), ensuring consistent performance even after repeated use in demanding environments.

## Advantages

* High Power Handling Capacity: Capable of switching up to 30A on resistive loads, this relay can handle high-current loads with ease, making it suitable for controlling heavy-duty equipment.

* Long Service Life: With its mechanical life rated for up to 10 million operations and electrical life of 100,000 operations at rated load, the G8P-1A4TP-V DC24 offers exceptional durability and minimizes the need for frequent maintenance or replacement.

* Energy Efficient: The relay consumes just 1.2W of power in the coil, making it a good choice for energy-efficient systems, including battery-operated equipment and low-power applications.

* Compact and Reliable Design: The compact design of the G8P-1A4TP-V DC24 allows for easy integration into systems where space is limited, while its robust design ensures long-term, trouble-free operation.

* Wide Operating Temperature Range: Its wide operating temperature range allows the relay to function in both very low and very high-temperature environments, making it versatile and suitable for harsh conditions.

* Global Certifications: With UL, CSA, CE, and RoHS certifications, the G8P-1A4TP-V DC24 meets international safety, quality, and environmental standards, ensuring its suitability for global markets.

## Applications

The Omron G8P-1A4TP-V DC24 relay is ideal for a broad range of industrial and commercial applications, including:

* Automation Systems: The relay is widely used in industrial automation, where it serves to control high-current loads in PLC-based control systems, allowing for efficient switching between various devices in automated processes.
* Motor Control: The G8P-1A4TP-V DC24 can be used to control electric motors in industrial machinery, HVAC systems, and conveyor systems, providing reliable switching for high-power motor operations.
* HVAC Equipment: The relay is commonly used in HVAC systems for controlling compressors, fans, pumps, and other high-power equipment.
* Lighting Systems: Used to switch high-power lighting systems in both industrial and commercial settings, providing control over large arrays of lights in automated and manual systems.
* Automotive Electronics: In vehicles, the relay is used to control electrical circuits such as lighting, power windows, and power distribution systems, ensuring reliable operation of critical electrical systems.
* Power Distribution Systems: The relay is suitable for use in power distribution systems, providing efficient and reliable switching for power flow control between different parts of the system.

## Conclusion

The Omron G8P-1A4TP-V DC24 relay is a powerful, reliable, and versatile switching component that can handle a wide range of industrial, commercial, and automotive applications. With its high switching capacity of up to 30A, compact design, long mechanical and electrical life, and low power consumption, the G8P-1A4TP-V DC24 provides a solution for switching high-current loads with precision and reliability. Its global certifications, wide temperature tolerance, and robust design make it a trusted choice for systems requiring durable and efficient switching performance in demanding environments. Whether used in automation systems, motor control, or lighting applications, the G8P-1A4TP-V DC24 offers exceptional performance and longevity.
G8P-1A4TP-V DC24 Compare Parts
  • G8P-1A4TP-V DC24 vs G8P-1CTP DC48
  • G8P-1A4TP-V DC24 vs G8P-1CTP DC24
  • G8P-1A4TP-V DC24 vs G8P-1CTP DC18
  • G8P-1A4TP-V DC24 vs G8P-1CTP DC12
  • G8P-1A4TP-V DC24 vs G8P-1CTP DC110
  • G8P-1A4TP-V DC24 vs G8P-1C4TP-V DC24
  • G8P-1A4TP-V DC24 vs G8P1C4TPDC48
  • G8P-1A4TP-V DC24 vs G8P-1C4TP DC5
  • G8P-1A4TP-V DC24 vs G8P-1C4TP DC24
  • G8P-1A4TP-V DC24 vs G8P-1C4TP DC12
  • G8P-1A4TP-V DC24 vs G8P-1C4TP DC110
  • G8P-1A4TP-V DC24 vs G8P-1C4P-V DC18
  • G8P-1A4TP-V DC24 vs G8P-1C4P-V DC12
  • G8P-1A4TP-V DC24 vs G8P-1C4P DC5
  • G8P-1A4TP-V DC24 vs G8P-1C4P DC48
  • G8P-1A4TP-V DC24 vs G8P-1C4P DC24
  • G8P-1A4TP-V DC24 vs G8P-1C4P DC12
  • G8P-1A4TP-V DC24 vs G8P-1C2T-F DC9
  • G8P-1A4TP-V DC24 vs G8P-1C2T-F DC5
  • G8P-1A4TP-V DC24 vs G8P-1C2T-F DC48
  • G8P-1A4TP-V DC24 vs G8P-1C2T-F DC24
  • G8P-1A4TP-V DC24 vs G8P-1C2T-F DC12
  • G8P-1A4TP-V DC24 vs G8P-1C2T-F DC110
  • G8P-1A4TP-V DC24 vs G8P-1AP-FD DC48
  • G8P-1A4TP-V DC24 vs G8P-1AP-DC9
  • G8P-1A4TP-V DC24 vs G8P-1AP-DC24
  • G8P-1A4TP-V DC24 vs G8P-1AP DC9
  • G8P-1A4TP-V DC24 vs G8P-1AP DC5
  • G8P-1A4TP-V DC24 vs G8P-1AP DC48
  • G8P-1A4TP-V DC24 vs G8P-1AP DC24
  • G8P-1A4TP-V DC24 vs G8P-1AP DC12
  • G8P-1A4TP-V DC24 vs G8P-1AP DC110
  • G8P-1A4TP-V DC24 vs G8P-1A4TP-V DC9
  • G8P-1A4TP-V DC24 vs G8P-1A4TP-DC5
  • G8P-1A4TP-V DC24 vs G8P1A4TPDC18
  • G8P-1A4TP-V DC24 vs G8P-1A4TP DC9
  • G8P-1A4TP-V DC24 vs G8P-1A4TP DC5
  • G8P-1A4TP-V DC24 vs G8P-1A4TP DC48
  • G8P-1A4TP-V DC24 vs G8P-1A4TP DC24
  • G8P-1A4TP-V DC24 vs G8P-1A4TP DC22
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!