GNR10DHZ
GNR10DHZ
Not For New Designs
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   GNR10DHZ Datasheet
History Price: $116.52
In Stock: 13200
GNR10DHZ vs GNR45BHZ
Part No
Series
GNR
GNR
Packaging
Bulk
Bulk,Box
Status
Not For New Designs
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
24 V ~ 280 V
48 V ~ 600 V
Load Current
10:00:00
45 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-