GNR10DHZ
GNR10DHZ
Not For New Designs
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   GNR10DHZ Datasheet
History Price: $116.52
In Stock: 13200
GNR10DHZ Specification
Specification
Part No
GNR10DHZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
10:00:00
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Module
GNR10DHZ PDF Datasheet
GNR10DHZ Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DHR
GNR20DHR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR10DHZ Compare Parts
  • GNR10DHZ vs GNR45DHR
  • GNR10DHZ vs GNR45DCZ
  • GNR10DHZ vs GNR45DCR
  • GNR10DHZ vs GNR45BHZ
  • GNR10DHZ vs GNR45BCZ
  • GNR10DHZ vs GNR45AHZ
  • GNR10DHZ vs GNR45ACZ
  • GNR10DHZ vs GNR35DHZ
  • GNR10DHZ vs GNR35DHR
  • GNR10DHZ vs GNR35DCZ
  • GNR10DHZ vs GNR35DCR
  • GNR10DHZ vs GNR35BHZ
  • GNR10DHZ vs GNR35BCZ
  • GNR10DHZ vs GNR35AHZ
  • GNR10DHZ vs GNR35ACZ
  • GNR10DHZ vs GNR30DHZ
  • GNR10DHZ vs GNR30DHR
  • GNR10DHZ vs GNR30DCZ
  • GNR10DHZ vs GNR30DCR
  • GNR10DHZ vs GNR30BHZ
  • GNR10DHZ vs GNR30BCZ
  • GNR10DHZ vs GNR30AHZ
  • GNR10DHZ vs GNR30ACZ
  • GNR10DHZ vs GNR25DCZ
  • GNR10DHZ vs GNR25DCR
  • GNR10DHZ vs GNR25BCZ
  • GNR10DHZ vs GNR25ACZ
  • GNR10DHZ vs GNR20DHZ
  • GNR10DHZ vs GNR20DHR
  • GNR10DHZ vs GNR20DCZ
  • GNR10DHZ vs GNR20DCR
  • GNR10DHZ vs GNR20BHZ
  • GNR10DHZ vs GNR20BCZ
  • GNR10DHZ vs GNR20AHZ
  • GNR10DHZ vs GNR20ACZ
  • GNR10DHZ vs GNR10DCZ
  • GNR10DHZ vs GNR10BHZ
  • GNR10DHZ vs GNR10BCZ
  • GNR10DHZ vs GNR10AHZ
  • GNR10DHZ vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!