Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR20AHZ
GNR20AHZ
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR20AHZ Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GNR20AHZ vs GNR35ACZ
Part No
GNR20AHZ
GNR35ACZ
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNR
GNR
Packaging
Bulk
Bulk,Box
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
180 ~ 280VAC
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
20 A
35 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-