GNR20AHZ
GNR20AHZ
Obsolete
Description:  SSR RELAY SPST-NO 20A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR20AHZ Datasheet
History Price: Obsolete
In Stock: 35560
GNR20AHZ Specification
Specification
Part No
GNR20AHZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
Load Current
20 A
Termination Style
-
Package / Case
Screw Terminal
Supplier Device Package
Module
GNR20AHZ PDF Datasheet
GNR20AHZ Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DHR
GNR20DHR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ Compare Parts
  • GNR20AHZ vs GNR45DHR
  • GNR20AHZ vs GNR45DCZ
  • GNR20AHZ vs GNR45DCR
  • GNR20AHZ vs GNR45BHZ
  • GNR20AHZ vs GNR45BCZ
  • GNR20AHZ vs GNR45AHZ
  • GNR20AHZ vs GNR45ACZ
  • GNR20AHZ vs GNR35DHZ
  • GNR20AHZ vs GNR35DHR
  • GNR20AHZ vs GNR35DCZ
  • GNR20AHZ vs GNR35DCR
  • GNR20AHZ vs GNR35BHZ
  • GNR20AHZ vs GNR35BCZ
  • GNR20AHZ vs GNR35AHZ
  • GNR20AHZ vs GNR35ACZ
  • GNR20AHZ vs GNR30DHZ
  • GNR20AHZ vs GNR30DHR
  • GNR20AHZ vs GNR30DCZ
  • GNR20AHZ vs GNR30DCR
  • GNR20AHZ vs GNR30BHZ
  • GNR20AHZ vs GNR30BCZ
  • GNR20AHZ vs GNR30AHZ
  • GNR20AHZ vs GNR30ACZ
  • GNR20AHZ vs GNR25DCZ
  • GNR20AHZ vs GNR25DCR
  • GNR20AHZ vs GNR25BCZ
  • GNR20AHZ vs GNR25ACZ
  • GNR20AHZ vs GNR20DHZ
  • GNR20AHZ vs GNR20DHR
  • GNR20AHZ vs GNR20DCZ
  • GNR20AHZ vs GNR20DCR
  • GNR20AHZ vs GNR20BHZ
  • GNR20AHZ vs GNR20BCZ
  • GNR20AHZ vs GNR20ACZ
  • GNR20AHZ vs GNR10DHZ
  • GNR20AHZ vs GNR10DCZ
  • GNR20AHZ vs GNR10BHZ
  • GNR20AHZ vs GNR10BCZ
  • GNR20AHZ vs GNR10AHZ
  • GNR20AHZ vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!