GNR20AHZ
GNR20AHZ
Obsolete
Description:  SSR RELAY SPST-NO 20A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR20AHZ Datasheet
History Price: Obsolete
In Stock: 12400
GNR20AHZ vs GNR45DCZ
Part No
Series
GNR
GNR
Packaging
Bulk
Bulk
Status
Obsolete
Not For New Designs
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
180 ~ 280VAC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
20 A
45 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-