GNR20DCZ
GNR20DCZ
Not For New Designs
Description:  SSR RELAY SPST-NO 20A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR20DCZ Datasheet
History Price: $126.6
In Stock: 44400
GNR20DCZ vs GNR45AHZ
Part No
Series
GNR
GNR
Packaging
Bulk
Bulk
Status
Not For New Designs
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
20 A
45 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
Module
-