GNR45AHZ
GNR45AHZ
Obsolete
Description:  SSR RELAY SPST-NO 45A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR45AHZ Datasheet
History Price: Obsolete
In Stock: 34800
GNR45AHZ Specification
Specification
Part No
GNR45AHZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
Load Current
45 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR45AHZ PDF Datasheet
GNR45AHZ Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR45AHZ Compare Parts
  • GNR45AHZ vs GNR45DHR
  • GNR45AHZ vs GNR45DCZ
  • GNR45AHZ vs GNR45DCR
  • GNR45AHZ vs GNR45BHZ
  • GNR45AHZ vs GNR45BCZ
  • GNR45AHZ vs GNR45ACZ
  • GNR45AHZ vs GNR35DHZ
  • GNR45AHZ vs GNR35DHR
  • GNR45AHZ vs GNR35DCZ
  • GNR45AHZ vs GNR35DCR
  • GNR45AHZ vs GNR35BHZ
  • GNR45AHZ vs GNR35BCZ
  • GNR45AHZ vs GNR35AHZ
  • GNR45AHZ vs GNR35ACZ
  • GNR45AHZ vs GNR30DHZ
  • GNR45AHZ vs GNR30DHR
  • GNR45AHZ vs GNR30DCZ
  • GNR45AHZ vs GNR30DCR
  • GNR45AHZ vs GNR30BHZ
  • GNR45AHZ vs GNR30BCZ
  • GNR45AHZ vs GNR30AHZ
  • GNR45AHZ vs GNR30ACZ
  • GNR45AHZ vs GNR25DCZ
  • GNR45AHZ vs GNR25DCR
  • GNR45AHZ vs GNR25BCZ
  • GNR45AHZ vs GNR25ACZ
  • GNR45AHZ vs GNR20DHZ
  • GNR45AHZ vs GNR20DHR
  • GNR45AHZ vs GNR20DCZ
  • GNR45AHZ vs GNR20DCR
  • GNR45AHZ vs GNR20BHZ
  • GNR45AHZ vs GNR20BCZ
  • GNR45AHZ vs GNR20AHZ
  • GNR45AHZ vs GNR20ACZ
  • GNR45AHZ vs GNR10DHZ
  • GNR45AHZ vs GNR10DCZ
  • GNR45AHZ vs GNR10BHZ
  • GNR45AHZ vs GNR10BCZ
  • GNR45AHZ vs GNR10AHZ
  • GNR45AHZ vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!