Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR35DHZ
GNR35DHZ
Last Time Buy
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR35DHZ Datasheet
History Price: $164.3
In Stock: 36300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GNR35DHZ vs GNR45ACZ
Part No
GNR35DHZ
GNR45ACZ
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNR
GNR
Packaging
Bulk
Bulk
Status
Last Time Buy
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
35 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-