GNR35DHZ
GNR35DHZ
Last Time Buy
Description:  SSR RELAY SPST-NO 35A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR35DHZ Datasheet
History Price: $164.3
In Stock: 36300
GNR35DHZ Specification
Specification
Part No
GNR35DHZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
Load Current
35 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR35DHZ PDF Datasheet
GNR35DHZ Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR35DHZ Compare Parts
  • GNR35DHZ vs GNR45DHR
  • GNR35DHZ vs GNR45DCZ
  • GNR35DHZ vs GNR45DCR
  • GNR35DHZ vs GNR45BHZ
  • GNR35DHZ vs GNR45BCZ
  • GNR35DHZ vs GNR45AHZ
  • GNR35DHZ vs GNR45ACZ
  • GNR35DHZ vs GNR35DHR
  • GNR35DHZ vs GNR35DCZ
  • GNR35DHZ vs GNR35DCR
  • GNR35DHZ vs GNR35BHZ
  • GNR35DHZ vs GNR35BCZ
  • GNR35DHZ vs GNR35AHZ
  • GNR35DHZ vs GNR35ACZ
  • GNR35DHZ vs GNR30DHZ
  • GNR35DHZ vs GNR30DHR
  • GNR35DHZ vs GNR30DCZ
  • GNR35DHZ vs GNR30DCR
  • GNR35DHZ vs GNR30BHZ
  • GNR35DHZ vs GNR30BCZ
  • GNR35DHZ vs GNR30AHZ
  • GNR35DHZ vs GNR30ACZ
  • GNR35DHZ vs GNR25DCZ
  • GNR35DHZ vs GNR25DCR
  • GNR35DHZ vs GNR25BCZ
  • GNR35DHZ vs GNR25ACZ
  • GNR35DHZ vs GNR20DHZ
  • GNR35DHZ vs GNR20DHR
  • GNR35DHZ vs GNR20DCZ
  • GNR35DHZ vs GNR20DCR
  • GNR35DHZ vs GNR20BHZ
  • GNR35DHZ vs GNR20BCZ
  • GNR35DHZ vs GNR20AHZ
  • GNR35DHZ vs GNR20ACZ
  • GNR35DHZ vs GNR10DHZ
  • GNR35DHZ vs GNR10DCZ
  • GNR35DHZ vs GNR10BHZ
  • GNR35DHZ vs GNR10BCZ
  • GNR35DHZ vs GNR10AHZ
  • GNR35DHZ vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!