Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom GNR45BCZ
GNR45BCZ
Last Time Buy
Solid State Relays
Description:
SSR RELAY SPST-NO 45A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
GNR45BCZ Datasheet
History Price: $178.211
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GNR45BCZ vs GNR10ACZ
Part No
GNR45BCZ
GNR10ACZ
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
GNR
GNR
Packaging
Bulk
Bulk,Box
Status
Last Time Buy
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
24 V ~ 280 V
Load Current
45 A
10:00:00
Termination Style
Screw Terminal
-
Package / Case
Module
Screw Terminal
Supplier Device Package
-
Module