GNR45BCZ
GNR45BCZ
Last Time Buy
Description:  SSR RELAY SPST-NO 45A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR45BCZ Datasheet
History Price: $178.211
In Stock: 1200
GNR45BCZ Specification
Specification
Part No
GNR45BCZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
Voltage - Load
48 V ~ 600 V
Load Current
45 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR45BCZ PDF Datasheet
GNR45BCZ Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR45BCZ Compare Parts
  • GNR45BCZ vs GNR45DHR
  • GNR45BCZ vs GNR45DCZ
  • GNR45BCZ vs GNR45DCR
  • GNR45BCZ vs GNR45BHZ
  • GNR45BCZ vs GNR45AHZ
  • GNR45BCZ vs GNR45ACZ
  • GNR45BCZ vs GNR35DHZ
  • GNR45BCZ vs GNR35DHR
  • GNR45BCZ vs GNR35DCZ
  • GNR45BCZ vs GNR35DCR
  • GNR45BCZ vs GNR35BHZ
  • GNR45BCZ vs GNR35BCZ
  • GNR45BCZ vs GNR35AHZ
  • GNR45BCZ vs GNR35ACZ
  • GNR45BCZ vs GNR30DHZ
  • GNR45BCZ vs GNR30DHR
  • GNR45BCZ vs GNR30DCZ
  • GNR45BCZ vs GNR30DCR
  • GNR45BCZ vs GNR30BHZ
  • GNR45BCZ vs GNR30BCZ
  • GNR45BCZ vs GNR30AHZ
  • GNR45BCZ vs GNR30ACZ
  • GNR45BCZ vs GNR25DCZ
  • GNR45BCZ vs GNR25DCR
  • GNR45BCZ vs GNR25BCZ
  • GNR45BCZ vs GNR25ACZ
  • GNR45BCZ vs GNR20DHZ
  • GNR45BCZ vs GNR20DHR
  • GNR45BCZ vs GNR20DCZ
  • GNR45BCZ vs GNR20DCR
  • GNR45BCZ vs GNR20BHZ
  • GNR45BCZ vs GNR20BCZ
  • GNR45BCZ vs GNR20AHZ
  • GNR45BCZ vs GNR20ACZ
  • GNR45BCZ vs GNR10DHZ
  • GNR45BCZ vs GNR10DCZ
  • GNR45BCZ vs GNR10BHZ
  • GNR45BCZ vs GNR10BCZ
  • GNR45BCZ vs GNR10AHZ
  • GNR45BCZ vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!