GNR45DCR
GNR45DCR
Obsolete
Description:  SSR RELAY SPST-NO 45A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR45DCR Datasheet
History Price: Obsolete
In Stock: 34000
GNR45DCR vs GNR10ACZ
Part No
Series
GNR
GNR
Packaging
Bulk
Bulk,Box
Status
Obsolete
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
180 ~ 280VAC
Voltage - Load
48 V ~ 600 V
24 V ~ 280 V
Load Current
45 A
10:00:00
Termination Style
Screw Terminal
-
Package / Case
Module
Screw Terminal
Supplier Device Package
-
Module