GNR45DCR
GNR45DCR
Obsolete
Description:  SSR RELAY SPST-NO 45A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR45DCR Datasheet
History Price: Obsolete
In Stock: 34000
GNR45DCR Specification
Specification
Part No
GNR45DCR
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
Load Current
45 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR45DCR PDF Datasheet
GNR45DCR Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR45DCR Compare Parts
  • GNR45DCR vs GNR45DHR
  • GNR45DCR vs GNR45DCZ
  • GNR45DCR vs GNR45BHZ
  • GNR45DCR vs GNR45BCZ
  • GNR45DCR vs GNR45AHZ
  • GNR45DCR vs GNR45ACZ
  • GNR45DCR vs GNR35DHZ
  • GNR45DCR vs GNR35DHR
  • GNR45DCR vs GNR35DCZ
  • GNR45DCR vs GNR35DCR
  • GNR45DCR vs GNR35BHZ
  • GNR45DCR vs GNR35BCZ
  • GNR45DCR vs GNR35AHZ
  • GNR45DCR vs GNR35ACZ
  • GNR45DCR vs GNR30DHZ
  • GNR45DCR vs GNR30DHR
  • GNR45DCR vs GNR30DCZ
  • GNR45DCR vs GNR30DCR
  • GNR45DCR vs GNR30BHZ
  • GNR45DCR vs GNR30BCZ
  • GNR45DCR vs GNR30AHZ
  • GNR45DCR vs GNR30ACZ
  • GNR45DCR vs GNR25DCZ
  • GNR45DCR vs GNR25DCR
  • GNR45DCR vs GNR25BCZ
  • GNR45DCR vs GNR25ACZ
  • GNR45DCR vs GNR20DHZ
  • GNR45DCR vs GNR20DHR
  • GNR45DCR vs GNR20DCZ
  • GNR45DCR vs GNR20DCR
  • GNR45DCR vs GNR20BHZ
  • GNR45DCR vs GNR20BCZ
  • GNR45DCR vs GNR20AHZ
  • GNR45DCR vs GNR20ACZ
  • GNR45DCR vs GNR10DHZ
  • GNR45DCR vs GNR10DCZ
  • GNR45DCR vs GNR10BHZ
  • GNR45DCR vs GNR10BCZ
  • GNR45DCR vs GNR10AHZ
  • GNR45DCR vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!