Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac GV124FPX
GV124FPX
Active
Contactors (Electromechanical)
Description:
GV SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
GV124FPX Datasheet
History Price: $94.53595
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GV124FPX vs GV141CAB
Part No
GV124FPX
GV141CAB
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
GV12
GV14
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
48VDC
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
400 A
Features
100VDC - Nom
100VDC - Nom
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
PC Pins
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
28 VDC
16 VDC
Contact Rating (Current)
1.8 VDC
2 VDC