GV124FPX
GV124FPX
Active
Description:  GV SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   GV124FPX Datasheet
History Price: $94.53595
In Stock: 31600
GV124FPX Specification
Specification
Part No
GV124FPX
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
GV12
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (DM) (1 Form X)
Switching Voltage
200 A
Features
100VDC - Nom
Termination Style
Sealed - Hermetically
Operating Temperature
PC Pins
Must Operate Voltage
-55℃ ~ 85℃
Must Release Voltage
28 VDC
Contact Rating (Current)
1.8 VDC
GV124FPX PDF Datasheet
GV124FPX Related Parts
GV121BAB
GV121BAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAC
GV121BAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121BAX
GV121BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAB
GV121CAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAC
GV121CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121CAX
GV121CAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAB
GV121FAB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAC
GV121FAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV121FAX
GV121FAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122BAX
GV122BAX
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV122CAC
GV122CAC
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124BPB
GV124BPB
Sensata Gigavac
GV SERIES POWER CONTACTOR
GV124FPX Description
The Sensata Gigavac GV124FPX is a high-performance relay designed for demanding applications in various industries, including automotive, aerospace, and industrial automation. This relay is known for its robust construction, high reliability, and ability to handle significant electrical loads, making it suitable for applications that require efficient switching and control of high-voltage circuits.

## Overview

Sensata Technologies is a global leader in sensing, electrical protection, and control solutions. The Gigavac GV124FPX is part of their extensive range of relays, specifically engineered to meet the needs of high-voltage and high-current applications. The GV124FPX is particularly noted for its compact design and ability to operate in harsh environments, making it a preferred choice for engineers and designers.

## Key Specifications

1. Type: The GV124FPX is a sealed, high-voltage relay, designed to provide reliable switching capabilities in various applications.

2. Contact Configuration: The relay features a single-pole double-throw (SPDT) contact configuration, allowing it to switch between two circuits effectively.

3. Voltage Rating: The GV124FPX is rated for a maximum switching voltage of 1,000 VDC, making it suitable for high-voltage applications.

4. Current Rating: The relay can handle a continuous current of up to 100 A, providing robust performance for demanding electrical loads.

5. Coil Voltage: The GV124FPX operates with a coil voltage of 12 VDC, which is common in many automotive and industrial applications.

6. Contact Resistance: The contact resistance is typically low, around 0.5 mΩ, ensuring minimal power loss during operation and enhancing overall efficiency.

7. Insulation Resistance: The relay offers high insulation resistance, typically greater than 1,000 MΩ at 500 VDC, ensuring safe operation in high-voltage environments.

8. Operating Temperature Range: The GV124FPX is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for use in various environmental conditions.

9. Mechanical Life: The relay has a mechanical life of over 10 million operations, ensuring long-term reliability and reducing the need for frequent replacements.

10. Sealing: The relay is fully sealed, providing protection against dust, moisture, and other environmental contaminants, which is essential for applications in harsh conditions.

11. Mounting Options: The GV124FPX is designed for easy installation, with options for panel mounting or PCB mounting, providing flexibility in design and integration.

## Applications

The Sensata Gigavac GV124FPX is suitable for a wide range of applications, including:

- Automotive: Used in electric and hybrid vehicles for battery management systems, power distribution, and high-voltage circuit control.
- Aerospace: Employed in aircraft systems for switching high-voltage circuits and ensuring reliable operation in critical applications.
- Industrial Automation: Utilized in industrial equipment for controlling motors, pumps, and other high-power devices.
- Renewable Energy: Used in solar inverters and energy storage systems for efficient power management and control.
- Telecommunications: Implemented in telecom equipment for switching and protecting high-voltage circuits.

## Conclusion

The Sensata Gigavac GV124FPX is a versatile and reliable high-voltage relay that meets the rigorous demands of modern applications across various industries. With its robust construction, high current and voltage ratings, and excellent environmental sealing, it provides engineers with a dependable solution for controlling high-power circuits. Whether in automotive, aerospace, industrial, or renewable energy applications, the GV124FPX stands out as a key component for enhancing the performance and reliability of electrical systems.
GV124FPX Compare Parts
  • GV124FPX vs GV144FPX
  • GV124FPX vs GV144FPB
  • GV124FPX vs GV144CPX
  • GV124FPX vs GV144CPC
  • GV124FPX vs GV144CPB
  • GV124FPX vs GV144BPX
  • GV124FPX vs GV144BPC
  • GV124FPX vs GV144BPB
  • GV124FPX vs GV142QAX
  • GV124FPX vs GV142CAX
  • GV124FPX vs GV142CAB
  • GV124FPX vs GV142BAX
  • GV124FPX vs GV141QAX
  • GV124FPX vs GV141QAB
  • GV124FPX vs GV141PAX
  • GV124FPX vs GV141NAX
  • GV124FPX vs GV141NAB
  • GV124FPX vs GV141MAX
  • GV124FPX vs GV141MAC
  • GV124FPX vs GV141MAB
  • GV124FPX vs GV141FAX
  • GV124FPX vs GV141FAC
  • GV124FPX vs GV141FAB
  • GV124FPX vs GV141CAX
  • GV124FPX vs GV141CAC
  • GV124FPX vs GV141CAB
  • GV124FPX vs GV141BAX
  • GV124FPX vs GV141BAC
  • GV124FPX vs GV141BAB
  • GV124FPX vs GV124FPB
  • GV124FPX vs GV124CPX
  • GV124FPX vs GV124CPC
  • GV124FPX vs GV124CPB
  • GV124FPX vs GV124BPX
  • GV124FPX vs GV124BPB
  • GV124FPX vs GV122CAC
  • GV124FPX vs GV122BAX
  • GV124FPX vs GV121FAX
  • GV124FPX vs GV121FAC
  • GV124FPX vs GV121FAB
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.